EN
  • EN
  • DE

DF37B-20DP-0.4V(53)

Part No DF37B-20DP-0.4V(53)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN HDR 20POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Header, Outer Shroud Contacts
Number of Positions 20
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting Type Surface Mount
Features Solder Retention
Contact Finish Gold
Contact Finish Thickness 2.00µin (0.051µm)
Mated Stacking Heights 0.98mm
Height Above Board 0.030\
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1614018-DF37B-20DP-0.4V(53)
Ultra Librarian 3D Model Ultra Librarian DF37B-20DP-0.4V(53) CAD Model

Description

DF37B-20DP-0.4V(53) from Hirose Electric Co Ltd is a fine-pitch board-to-board mezzanine connector designed for compact electronic assemblies where space, alignment, and reliable interconnection are critical. As a 20-position, 2-row surface-mount header with 0.40 mm pitch and outer shroud contacts, it is well suited for portable devices, industrial control modules, embedded systems, display assemblies, and other high-density PCB designs. Gold contact finish and solder retention support dependable mating and assembly performance in miniaturized products.

Within the Connectors, Interconnects > Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine category, this part fits applications that require low-profile stacking and signal routing between parallel boards. The listed supply and demand status is Limited, so procurement planning is advisable for ongoing production. Lifecycle status is currently information not available, and engineers should confirm long-term availability directly with Hirose or authorized sources. RoHS compliance information is also not explicitly provided in the supplied data, so official manufacturer documentation should be checked before release to regulated markets.

You May Also Be Interested in

TE Connectivity
CONN RCPT 120POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HDR 80POS SMD GOLD
Lowest to $11.3508
AVX Corp/Kyocera Corp
BOARD TO BOARD
Lowest to $17.4627
Molex, LLC
CONN PLUG 50POS SMD GOLD
Lowest to $2.0374
Hirose Electric Co Ltd
CONN HDR 50POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN DIFF ARRAY PLG 40P SMD GOLD
Lowest to $26.1941
Hirose Electric Co Ltd
CONN HDR 15POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN ARRAY RCPT 100POS SMD GOLD
Lowest to $26.1941
Hirose Electric Co Ltd
BTOB CONNECTOR, 4MM STACK HT, 0.
Lowest to $1.5556

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7797 $50.6805
160+ $0.6398 $102.3680
245+ $0.6198 $151.8510
335+ $0.5998 $200.9330
435+ $0.5798 $252.2130
580+ $0.5198 $301.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,782 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess