EN
  • EN
  • DE

DF37NB-24DS-0.4V(53)

Part No DF37NB-24DS-0.4V(53)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN RCPT 24POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle, Center Strip Contacts
Number of Positions 24
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting Type Surface Mount
Features Solder Retention
Contact Finish Gold
Contact Finish Thickness 2.00µin (0.051µm)
Mated Stacking Heights 0.98mm
Height Above Board 0.038\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1614006-DF37NB-24DS-0.4V(53)
Ultra Librarian 3D Model Ultra Librarian DF37NB-24DS-0.4V(53) CAD Model

Description

DF37NB-24DS-0.4V(53) from Hirose Electric Co Ltd is a fine-pitch board-to-board mezzanine receptacle designed for compact electronic assemblies where low profile, reliable mating, and dense signal routing are important. As a 24-position, 0.40 mm pitch surface-mount connector with center strip contacts, it is well suited for portable devices, industrial control modules, communication equipment, embedded boards, and other space-constrained PCB interconnect designs. Features such as gold contact finish and solder retention support dependable assembly and contact performance in high-density applications. Based on its connector category, this type of interconnect is commonly selected for long-product-life platforms, but the listed lifecycle status for this specific part is unknown, so designers should verify current manufacturer status before committing to new designs. RoHS compliance information is not available in the provided data. Engineers and procurement teams should confirm RoHS and related environmental declarations directly through the official datasheet, manufacturer documentation, or authorized sourcing channels.

You May Also Be Interested in

Samtec Inc.
CONN HDR 80POS SMD GOLD
Lowest to $11.3508
Samtec Inc.
CONN SELF-MATE 40POS SMD GOLD
Lowest to $7.5672
Samtec Inc.
CONN SELF-MATE 40POS SMD GOLD
Lowest to $7.8583
Hirose Electric Co Ltd
CONN HDR 14POS SMD GOLD
Lowest to $0.5530
Molex, LLC
0.8 BT BTB H0.75 8P REC.
Lowest to $0.8732
Samtec Inc.
CONN RCPT 40POS SMD GOLD
Lowest to $5.8209
Molex, LLC
CONN PLUG 50POS SMD GOLD
Lowest to $2.0374
TE Connectivity
CONN RCPT 100POS SMD GOLD
Need more? Email Us
Amphenol
CONN RCPT 40POS SMD GOLD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess