EN
  • EN
  • DE

DF40C-50DP-0.4V

Part No DF40C-50DP-0.4V
Manufacturer Hirose Electric Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hirose Electric Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821741-DF40C-50DP-0.4V
Ultra Librarian 3D Model Ultra Librarian DF40C-50DP-0.4V CAD Model

Description

The DF40C-50DP-0.4V is a 50-position, 0.4mm pitch board-to-board connector manufactured by Hirose Electric Co Ltd. This connector is part of the DF40C series, known for its space-saving design and high-reliability performance in demanding applications.

Applications

  • Smartphones and mobile devices: For internal board connections where space is limited.
  • Tablets and laptops: Connecting various internal components like displays, cameras, and daughterboards.
  • Wearable technology: Suitable for compact devices like smartwatches and fitness trackers.
  • Medical devices: Used in portable medical equipment requiring reliable connections.
  • Industrial equipment: Connecting PCBs in tight spaces within industrial control systems.

Features

  • 0.4mm Pitch: Ultra-fine pitch design for high-density mounting and space saving.
  • 50 Positions: Provides a high number of connections within a small footprint.
  • Board-to-Board Connector: Designed for direct connection between two printed circuit boards.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • High-Speed Transmission: Capable of supporting high-speed data transfer.
  • Secure Locking Mechanism: Ensures reliable connection even under vibration or shock.

Benefits

  • Space Saving: The 0.4mm pitch significantly reduces the required board space.
  • High Density: Allows for a greater number of connections in a smaller area.
  • Reliable Connection: The secure locking mechanism prevents accidental disconnections.
  • Easy Assembly: Designed for automated SMT assembly, reducing manufacturing costs.
  • High-Speed Performance: Supports the demands of modern high-speed data transmission.
  • Durable Design: Ensures long-term reliability in demanding applications.

Additional Details

The DF40C-50DP-0.4V connector features a double-row contact arrangement for optimal signal integrity. The material used in the connector body is typically a high-performance plastic that can withstand high temperatures during reflow soldering. The contacts are gold-plated to ensure low contact resistance and prevent corrosion, leading to improved signal quality and long-term reliability. The connector's compact design and robust construction make it suitable for a wide range of applications where space and reliability are critical factors. Hirose provides detailed specifications and application notes to support designers in integrating this connector into their systems.

You May Also Be Interested in

Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess