EN
  • EN
  • DE

DF40C-60DP-0.4V(58)

Part No DF40C-60DP-0.4V(58)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN PLUG 60POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug, Outer Shroud Contacts
Number of Positions 60
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting Type Surface Mount
Features Solder Retention
Contact Finish Gold
Mated Stacking Heights 1.5mm, 2mm, 2.5mm, 3mm, 3.5mm, 4mm
Height Above Board 0.045\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1614025-DF40C-60DP-0.4V(58)
Ultra Librarian 3D Model Ultra Librarian DF40C-60DP-0.4V(58) CAD Model

Description

DF40C-60DP-0.4V(58) from Hirose Electric Co Ltd is a fine-pitch board-to-board mezzanine connector designed for compact electronic assemblies where space, signal routing density, and reliable mating are critical. As a 60-position, 0.40 mm pitch plug with outer shroud contacts, dual rows, surface-mount termination, gold-plated contacts, and solder retention, it is well suited for portable devices, industrial control modules, communication hardware, imaging systems, and other densely packed PCB designs. Engineers typically select parts in this category for low-profile stacking, repeatable assembly, and support for modular board architectures. The listed mated stacking height options make it useful across multiple enclosure and interconnect layouts. Lifecycle status is currently information not available, so teams should confirm manufacturer status before locking it into long-life programs. RoHS compliance information is also not explicitly provided in the supplied data; engineers should verify EU RoHS and related material declarations through the official datasheet or manufacturer documentation before qualification.

You May Also Be Interested in

Molex, LLC
MIRROR MEZZ PRO 15PX11R 2.5MM
Lowest to $83.5821
AVX Corp/Kyocera Corp
BOARD TO BOARD
Lowest to $17.4627
Molex, LLC
0.175 BTB QUAD ROW REC EMBSTP PK
Lowest to $1.3098
Molex, LLC
CONN PLUG 16POS SMD GOLD
Lowest to $0.5821
TE Connectivity
CONN RCPT 100POS SMD GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONN HDR 50POS SMD GOLD
Need more? Email Us
Amphenol
CONN RCPT 40POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN SELF-MATE 20POS SMD GOLD
Lowest to $3.8418
Hirose Electric Co Ltd
BTOB CONNECTOR, 4MM STACK HT, 0.
Lowest to $1.5556

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5009 $50.0180
49+ $2.0521 $100.5529
76+ $1.9879 $151.0804
104+ $1.9238 $200.0752
135+ $1.8597 $251.0595
180+ $1.6673 $300.1140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess