EN
  • EN
  • DE

DF40C-80DP-0.4V(58)

Part No DF40C-80DP-0.4V(58)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN PLUG 80POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug, Outer Shroud Contacts
Number of Positions 80
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting Type Surface Mount
Features Solder Retention
Contact Finish Gold
Mated Stacking Heights 1.5mm, 2mm, 3mm, 3.5mm, 4mm
Height Above Board 0.045\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1614026-DF40C-80DP-0.4V(58)
Ultra Librarian 3D Model Ultra Librarian DF40C-80DP-0.4V(58) CAD Model

Description

DF40C-80DP-0.4V(58) from Hirose Electric Co Ltd is a fine-pitch board-to-board mezzanine connector designed for compact electronic assemblies that need high contact density and reliable interconnect performance. As an 80-position, 2-row surface-mount plug with outer shroud contacts, gold contact finish, and solder retention feature, it is well suited for space-constrained designs such as portable devices, industrial control modules, embedded computing platforms, displays, and communication hardware. The 0.40 mm pitch and multiple mated stacking height options make it useful where engineers need layout flexibility across tightly stacked PCBs. From a sourcing perspective, the listed supply status indicates shortage, so procurement teams should plan for lead-time variability and validate inventory early in the design cycle. Lifecycle status is currently unknown based on the provided data, so users should confirm long-term availability with Hirose or authorized sources. RoHS compliance information is not available in the provided specifications and should be verified through official manufacturer documentation before release to production.

You May Also Be Interested in

TE Connectivity
CONN DIFF ARRAY PLUG 200POS SMD
Need more? Email Us
Molex, LLC
0.175 BTB QUAD ROW REC EMBSTP PK
Lowest to $1.3098
Amphenol
CONN RCPT 40POS SMD GOLD
Need more? Email Us
Panasonic
CONN SOCKET 20POS SMD GOLD
Lowest to $1.4553
Amphenol
CONN HDR 11POS SMD GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONN HDR 50POS SMD GOLD
Need more? Email Us
TE Connectivity
CONN RCPT 100POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN SELF-MATE 40POS SMD GOLD
Lowest to $4.8023
Molex, LLC
CONN PLUG 24POS SMD GOLD
Lowest to $1.3098

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8267 $53.5738
32+ $3.1399 $100.4768
50+ $3.0418 $152.0900
68+ $2.9437 $200.1716
88+ $2.8455 $250.4040
118+ $2.5512 $301.0416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,423 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess