EN
  • EN
  • DE

DF40C-90DS-0.4V(58)

Part No DF40C-90DS-0.4V(58)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN RCPT 90POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle, Center Strip Contacts
Number of Positions 90
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting Type Surface Mount
Contact Finish Gold
Mated Stacking Heights 1.5mm, 3mm, 4mm
Height Above Board 0.057\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1614027-DF40C-90DS-0.4V(58)
Ultra Librarian 3D Model Ultra Librarian DF40C-90DS-0.4V(58) CAD Model

Description

DF40C-90DS-0.4V(58) from Hirose Electric Co Ltd is a fine-pitch board-to-board mezzanine receptacle designed for compact electronic assemblies where space, signal density, and reliable interconnect performance matter. As part of the rectangular board-to-board connector family, it is well suited for portable devices, industrial control modules, embedded systems, display assemblies, and other high-density PCB designs that require a 0.40 mm pitch and surface-mount implementation. Engineers typically choose this style of connector for stacked board architectures that need low profile construction and gold-finished contact interfaces for dependable mating performance. Based on the provided data, this part is currently associated with a shortage condition, which can affect procurement planning for ongoing production or new designs. Lifecycle status is listed as unknown, so design teams should verify current manufacturer status before committing to long-term programs. RoHS compliance information is not available in the provided specifications, and compliance should be confirmed directly through official Hirose documentation or supplier certification before release to regulated markets.

You May Also Be Interested in

Molex, LLC
CONN PLUG 16POS SMD GOLD
Lowest to $0.5821
Samtec Inc.
CONN SELF-MATE 40POS SMD GOLD
Lowest to $4.8023
Samtec Inc.
CONN SOCKET 20POS SMD GOLD
Lowest to $5.8209
TE Connectivity
CONN RCPT 120POS SMD GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT 10POS SMD GOLD
Lowest to $0.3784
Samtec Inc.
CONN SELF-MATE 40POS SMD GOLD
Lowest to $7.5672
Panasonic
CONN SOCKET 60POS SMD GOLD
Lowest to $2.6195
Molex, LLC
CONN PLUG 50POS SMD GOLD
Lowest to $2.0374
Panasonic
CONN SOCKET 20POS SMD GOLD
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8111 $50.5998
44+ $2.3066 $101.4904
68+ $2.2345 $151.9460
93+ $2.1624 $201.1032
120+ $2.0903 $250.8360
161+ $1.8741 $301.7301
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 929 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess