EN
  • EN
  • DE

DF40GB-10DP-0.4V(51)

Part No DF40GB-10DP-0.4V(51)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN HDR 10POS DUAL 0.4MM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug, Outer Shroud Contacts
Number of Positions 10
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting Type Surface Mount
Features Shielded, Solder Retention
Contact Finish Gold
Contact Finish Thickness 1.97µin (0.050µm)
Mated Stacking Heights 1.5mm
Height Above Board 0.045\
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1507924-DF40GB-10DP-0.4V(51)
Ultra Librarian 3D Model Ultra Librarian DF40GB-10DP-0.4V(51) CAD Model

Description

DF40GB-10DP-0.4V(51) from Hirose Electric Co Ltd is a compact board-to-board mezzanine connector designed for dense electronic assemblies where space, profile, and connection reliability matter. As a 10-position, 0.40 mm pitch plug with outer shroud contacts, surface-mount termination, and shielded construction, it is well suited for portable devices, compact industrial modules, embedded control boards, and other multilayer PCB designs that require secure interconnects at a 1.5 mm stacking height. Gold contact finish and solder retention features support dependable mating performance in high-density applications. Within the Connectors, Interconnects > Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine category, this part fits designs that prioritize miniature packaging and precise board stacking. Lifecycle status is currently listed as unknown, so engineers should confirm long-term availability with the manufacturer or authorized sources before committing to new production. RoHS compliance information is not available in the provided data, and compliance should be verified through official Hirose documentation before use in regulated markets.

You May Also Be Interested in

Samtec Inc.
CONN SELF-MATE 40POS SMD GOLD
Lowest to $7.5672
Molex, LLC
MIRROR MEZZ PRO 15PX11R 2.5MM
Lowest to $83.5821
Samtec Inc.
CONN SELF-MATE 40POS SMD GOLD
Lowest to $4.8023
Samtec Inc.
0.50 MM MICRO BLADE & BEAM ULTRA
Lowest to $6.0101
Samtec Inc.
CONN RCPT 40POS SMD GOLD
Lowest to $5.8209
Samtec Inc.
CONN SELF-MATE 40POS SMD GOLD
Lowest to $7.8583
Molex, LLC
CONN PLUG 50POS SMD GOLD
Lowest to $2.0374
Molex, LLC
CONN PLUG 16POS SMD GOLD
Lowest to $0.5821
Samtec Inc.
CONN SELF-MATE 20POS SMD GOLD
Lowest to $3.8418

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3526 $54.1040
95+ $1.1098 $105.4310
140+ $1.0751 $150.5140
195+ $1.0405 $202.8975
250+ $1.0058 $251.4500
335+ $0.9017 $302.0695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,638 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess