EN
  • EN
  • DE

U6264ADC10LP

Part No U6264ADC10LP
Manufacturer Zentrum Mikroelektronik Dresden AG
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1170547-U6264ADC10LP
Categories Custom Parts
Manufacturer Zentrum Mikroelektronik Dresden AG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U6264ADC10LP CAD Model

Description

The U6264ADC10LP is a high-speed, low-power 64K Static RAM (SRAM) manufactured by Zentrum Mikroelektronik Dresden AG. This SRAM is designed for applications that demand quick data access and minimal power consumption, making it suitable for a wide range of memory-intensive tasks.

Applications

  • Embedded Systems: Used as fast cache memory in embedded processors.
  • Industrial Control Systems: Provides quick access storage for real-time data acquisition and processing.
  • Networking Equipment: Employed in routers and switches as temporary storage for packet data.
  • Data Acquisition Systems: Used in high-speed data capture and buffering applications.
  • Medical Devices: Provides rapid data storage for medical imaging and monitoring equipment.

Features

  • 64K (8K x 8) memory organization
  • Fast access time: 10ns
  • Low power consumption
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Three-state outputs
  • Available in DIP and SOIC packages

Benefits

  • High-speed access allows for quicker data processing, enhancing overall system performance.
  • Low power consumption makes it ideal for battery-powered or energy-sensitive applications.
  • Easy to interface with standard logic circuits, simplifying system integration.
  • Wide operating voltage range provides design flexibility.
  • Reliable data retention ensures data integrity.

Additional Details

The U6264ADC10LP SRAM offers a cost-effective solution for applications requiring high-speed and low-power memory. Its three-state outputs allow for easy memory expansion. It operates over a temperature range of 0°C to 70°C. The SRAM is designed to be fully static, meaning no refresh cycles are required, further simplifying system design and reducing power consumption. The device's robust design ensures reliable operation in demanding environments.

You May Also Be Interested in

TDK-Lambda Americas Inc.
Power Line EMC Filters
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Texas Instruments
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess