EN
  • EN
  • DE

DF57H-6P-1.2V(21)

Part No DF57H-6P-1.2V(21)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONN HEADER 1.2MM 6POS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Hirose Electric Co Ltd
Packaging Reel - TR
Status Active
Connector Type Header
Contact Type Male Blade
Pitch - Mating 0.047" (1.20mm)
Style Board to Cable/Wire
Shrouding Unshrouded
Number of Positions 6
Number of Positions Loaded All
Number of Rows 1
Mounting SMD (SMT)
Termination Solder
Fastening Type Swing Lock
Insulation Height 0.055" (1.40mm)
Contact Shape Rectangular
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 39μin (1.00μm)
Contact Finish - Post Tin
Insulation Material Liquid Crystal Polymer (LCP)
Features Solder Retention
Temperature Range - Operating -35°C to 85°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Win Source Part Number 1033041-DF57H-6P-1.2V(21)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DF57H-6P-1.2V(21) CAD Model

Description

The DF57H-6P-1.2V(21) is a 1.2mm pitch crimp style connector manufactured by Hirose Electric Co Ltd. This connector is part of the DF57 series, known for its space-saving design and secure locking mechanism, making it suitable for various wire-to-board connections.

Applications:

  • Industrial equipment: Used for connecting various components within industrial machinery and control systems.
  • Consumer electronics: Found in devices such as televisions, audio equipment, and home appliances for internal wiring.
  • Medical devices: Employed in medical equipment where reliable and compact connections are required.
  • Automotive electronics: Utilized in automotive applications for connecting sensors, actuators, and other electronic modules.
  • Robotics: Integrated into robotic systems for connecting control circuits and power supplies.

Features:

  • Compact design: 1.2mm pitch allows for high-density mounting and space savings.
  • Secure locking mechanism: Provides a reliable connection that resists accidental disconnections.
  • Crimp style termination: Enables easy and efficient wire termination.
  • RoHS compliant: Meets environmental regulations for hazardous substances.
  • High mating cycles: Designed for durability and repeated connections.

Benefits:

  • Space efficiency: The small footprint of the connector allows for more components to be placed on a circuit board.
  • Reliable connection: The secure locking mechanism ensures a stable and dependable connection, reducing the risk of failures.
  • Ease of assembly: Crimp termination simplifies the wiring process, saving time and labor costs.
  • Environmental compliance: RoHS compliance ensures the product meets environmental standards.
  • Long-term durability: High mating cycle rating ensures the connector can withstand repeated use without degradation.

Additional Details:

The DF57H-6P-1.2V(21) connector features a double-row contact arrangement. It is designed to handle a specific current and voltage rating, which should be verified in the manufacturer's datasheet for the specific application. The housing material is typically a high-performance resin that provides excellent insulation and mechanical strength. Proper crimping tools and techniques are essential to ensure a reliable and durable connection. It is important to consult the Hirose Electric Co Ltd datasheet for detailed specifications and recommended wiring practices.

You May Also Be Interested in

Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967
Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6829 $50.4870
75+ $1.3809 $103.5675
115+ $1.3377 $153.8355
155+ $1.2946 $200.6630
200+ $1.2514 $250.2800
270+ $1.1220 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess