EN
  • EN
  • DE

DN50-2628PC1

Part No DN50-2628PC1
Manufacturer Hirose Electric Co Ltd
Catalog D - Sub, D - Shaped Connectors - Contacts
Description CONN CRIMP PIN D-SUB 26-28AWG / D-Sub Contact
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
Mfr Hirose Electric Co Ltd
Package Bulk
Product Status Last Time Buy
Base Product Number DN50
Standard Package 100
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1340081-DN50-2628PC1
Ultra Librarian 3D Model Ultra Librarian DN50-2628PC1 CAD Model

Description

The DN50-2628PC1 is a D-sub connector contact manufactured by Hirose Electric Co Ltd. These contacts are designed for use in D-sub connectors, providing reliable electrical connections for data and signal transmission.

Applications:

  • Data Communication
  • Industrial Control Systems
  • Computer Peripherals
  • Telecommunications Equipment
  • Instrumentation

Features:

  • D-sub Contact: Designed for use with standard D-sub connectors.
  • Crimp Termination: Provides a secure and reliable wire termination.
  • High-Quality Materials: Ensures excellent conductivity and durability.
  • Precise Manufacturing: Guarantees consistent performance and compatibility.

Benefits:

  • Reliable Electrical Connection: Ensures stable and consistent signal transmission.
  • Easy Termination: Simplifies the wiring process.
  • Long-Lasting Performance: Offers excellent durability and resistance to environmental factors.

Additional Details:

D-sub connectors are widely used for connecting various electronic devices and equipment. The DN50-2628PC1 contacts are designed to be crimped onto wires and then inserted into the appropriate D-sub connector housing. Proper crimping tools and techniques are essential to ensure a reliable and long-lasting connection. It's important to select the correct wire gauge for the contacts to ensure proper crimping and optimal performance. Verify the plating material to determine the best use-case (Gold plating is typically used for low signal applications).

You May Also Be Interested in

Amphenol FCI
DSUB POWER CONTACT / Contact PIN Solder Cup ST Cable Mount 8AWG
Need more? Email Us
HARTING
D SUB MIXED MA SOLDER CRIMP COAX
Need more? Email Us
Amphenol FCI
CONN D-SUB PIN 20-24AWG CRIMP
Lowest to $0.1898
TE Connectivity
CONN D-SUB PIN 28-32AWG CRIMP
Need more? Email Us
Amphenol
CONN D-SUB PIN 20-24AWG CRIMP
Need more? Email Us
HARTING
CONN D-SUB PIN 20-24AWG 1=1000PC
Need more? Email Us
HARTING
CONN D-SUB PIN COAXIAL CABLE
Need more? Email Us
ITT Cannon, LLC
CONTACT DSUB COAX PLUG 75 OHM
Lowest to $15.2435
HARTING
D SUB MIXED FE S CRIMP COAX 50 O
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess