EN
  • EN
  • DE

DX30AJ-26P-CP3(50)

Part No DX30AJ-26P-CP3(50)
Manufacturer Hirose Electric Co Ltd
Catalog D - Shaped Connectors - Centronics
Description IDC CONN 26POS PLUG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Last Time Buy
Connector Style Center Strip Contacts
Connector Type Plug
Number of Positions 26
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Termination IDC
Type Miniature High Density (HD)
Contact Finish Gold
Contact Finish Thickness 11.8µin (0.30µm)
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1628961-DX30AJ-26P-CP3(50)
Ultra Librarian 3D Model Ultra Librarian DX30AJ-26P-CP3(50) CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN RCPT 50POS R/A SOLDER
Lowest to $9.2978
TE Connectivity
50 Position Plug Connector Free Hanging (In-Line) IDC
Need more? Email Us
3M
3M Mini D Ribbon (MDR) Connectors
Lowest to $28.6787
Amphenol FCI
CONN SCA-2 RCPT 40POS VERT SLDR
Need more? Email Us
TE Connectivity
CONN BTB HD PLUG 36POS R/A SLDR
Lowest to $13.9688
TE Connectivity
PLUG ASSY,R/A,40POSN,CHAMP 050
Lowest to $6.0192
TE Connectivity
CONN PLUG 50POS R/A SOLDER
Lowest to $17.3202
TE Connectivity
ASSY, PLUG, 24 POS, C SLOT
Lowest to $3.3108
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess