EN
  • EN
  • DE

FH12E-55S-0.5SH(11)

Part No FH12E-55S-0.5SH(11)
Manufacturer Hirose Electric Co Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015910-FH12E-55S-0.5SH(11)
Categories OEM Parts(F-I)
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FH12E-55S-0.5SH(11) CAD Model

Description

The FH12E-55S-0.5SH(11) is a Flexible Printed Circuit (FPC) connector manufactured by Hirose Electric Co. Ltd. This connector is designed for high-density mounting and reliable connection of FPCs in a variety of electronic devices. It features a 0.5mm pitch, a surface mount design, and a secure locking mechanism.

Applications

  • Mobile phones: Used for connecting displays, cameras, and other internal components.
  • Digital cameras: Employed for connecting image sensors, LCD screens, and other peripherals.
  • Notebook computers: Found in connecting LCD panels, touchpads, and other internal devices.
  • Medical devices: Used in patient monitoring equipment, diagnostic devices, and other medical electronics.
  • Industrial equipment: Implemented in control panels, sensors, and other industrial automation devices.

Features

  • 0.5mm pitch: Enables high-density mounting and miniaturization of electronic devices.
  • Surface mount design: Facilitates automated assembly and reduces manufacturing costs.
  • Secure locking mechanism: Ensures reliable connection and prevents accidental disconnections.
  • 55 contacts: Provides a large number of connections for complex FPC layouts.
  • Heat resistant: Designed for reflow soldering processes.

Benefits

  • Space-saving design: Allows for compact and lightweight electronic devices.
  • Easy assembly: Simplifies manufacturing and reduces assembly time.
  • Reliable connection: Ensures consistent and dependable performance.
  • Versatile application: Suitable for a wide range of industries and electronic devices.
  • High durability: Provides long-lasting performance in demanding environments.

Additional Details

The FH12E-55S-0.5SH(11) FPC connector is designed with a robust housing and contact design to withstand vibration and shock. The actuator provides a tactile click to confirm that the FPC is correctly inserted. The connector is often RoHS compliant, indicating it does not contain hazardous substances. It has a low profile design and the material is commonly heat resistant plastic. The current rating is typically around 0.5A per contact.

You May Also Be Interested in

Panasonic
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Dell
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess