EN
  • EN
  • DE

FH19SC-10S-0.5SH(51)

Part No FH19SC-10S-0.5SH(51)
Manufacturer Hirose Electric Co Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966890-FH19SC-10S-0.5SH(51)
Categories OEM Parts(F-I)
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FH19SC-10S-0.5SH(51) CAD Model

Description

The FH19SC-10S-0.5SH(51) is a Flat Flexible Cable (FFC) / Flat Printed Circuit (FPC) connector manufactured by Hirose Electric Co. Ltd. It's designed to provide a reliable connection between FFC/FPC cables and printed circuit boards (PCBs), commonly found in compact electronic devices.

Applications

  • Portable Electronics: Connecting displays, keypads, and other components in smartphones, tablets, and wearable devices.
  • Consumer Electronics: Used in DVD players, Blu-ray players, and other audio/video equipment for internal connections.
  • Industrial Equipment: Interconnecting sensors, displays, and control boards in industrial control systems.
  • Medical Devices: Connecting components in medical instruments and diagnostic equipment.
  • Automotive Electronics: Employed in dashboard displays, infotainment systems, and other automotive applications.

Features

  • Surface Mount Design: Facilitates automated assembly processes, saving manufacturing time and costs.
  • Zero Insertion Force (ZIF): Simplifies cable insertion and removal while minimizing the risk of damage to the FFC/FPC cable.
  • Fine Pitch Connector: 0.5mm pitch allows for high-density connections in space-constrained applications.
  • Top Contact: The cable makes contact with the connector from the top, simplifying design in some applications.
  • Halogen-Free Construction: Adheres to environmental standards for reduced environmental impact.

Benefits

  • Easy Cable Insertion/Removal: ZIF mechanism enables quick and reliable cable connections.
  • Space-Saving Design: Fine pitch allows for high-density connections in compact devices.
  • Reliable Connection: Provides a secure and stable connection between FFC/FPC cables and PCBs.
  • Automated Assembly: Surface mount design allows for efficient automated assembly processes.
  • Environmentally Friendly: Halogen-free materials contribute to a reduced environmental footprint.

Specifications

While specific specifications may vary slightly depending on the exact manufacturing lot, typical parameters for the FH19SC-10S-0.5SH(51) FFC/FPC connector include:

  • Number of Contacts: 10
  • Pitch: 0.5mm
  • Mounting Style: Surface Mount Technology (SMT)
  • Contact Type: Top Contact
  • Operating Temperature Range: Typically -40°C to +85°C
  • Durability: Typically rated for a specific number of insertion/removal cycles (e.g., 30 cycles)
  • Material: Typically a high-temperature resistant plastic for the housing and a copper alloy for the contacts.

For complete and accurate specifications, refer to the manufacturer's datasheet.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess