EN
  • EN
  • DE

FH26-29S-0.3SHW(05)

Part No FH26-29S-0.3SHW(05)
Manufacturer Hirose Electric Co Ltd
Catalog Flat Flex Cables (FFC, FPC)
Description CONN FPC BOTTOM 29POS 0.30MM R/A
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Features 29 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Manufacturer Hirose Electric Co Ltd
Series FH26
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 85°C
Mounting Surface Mount, Right Angle
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number FH26-29S-0.3SHW05, HFQ329TR, *FH26-29S-0.3SHW(05), FH2629S03SHW05, FH26-29S-0.3SHW05-ND, HFQ329DKR, HFQ329CT
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871858-FH26-29S-0.3SHW(05)
Ultra Librarian 3D Model Ultra Librarian FH26-29S-0.3SHW(05) CAD Model

Description

The Hirose Electric Co Ltd FH26 series is a family of FPC connectors with 29 position contacts.

  • Positions: 29
  • Mounting: Bottom Surface Mount, Right Angle
  • Packaging: Reel
  • Pitch: 0.30mm
  • Operating Temperature Range: -55°C to 85°C
  • Category: Connectors
  • Status: Obsolete
  • Popularity: Medium
  • Package Quantity: 5000
  • MSL Level: 1
  • ECCN: Unlimited
  • HTSUS Code: 8536.69.4051
  • Part Number: 871858-FH26-29S-0.3SHW(05)
  • Other Part Numbers: FH26-29S-0.3SHW05, HFQ329TR, FH2629S03SHW05, FH26-29S-0.3SHW05-ND, HFQ329DKR, HFQ329CT

You May Also Be Interested in

Hirose Electric Co Ltd
Lowest to $1.0011
Hirose Electric Co Ltd
Lowest to $0.6722
Hirose Electric Co Ltd
Lowest to $0.3959
Molex, LLC
CABLE FFC/FPC 12POS 1MM 2\
Need more? Email Us
TE Connectivity
4 Position Flat Flex Cable Assembly Receptacle to Receptacle
Need more? Email Us
Omron
Lowest to $0.7819
Molex, LLC
Lowest to $0.8408
Molex, LLC
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess