EN
  • EN
  • DE

FH26W-45S-0.3SHBW(21)

Part No FH26W-45S-0.3SHBW(21)
Manufacturer Hirose Electric Co Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973390-FH26W-45S-0.3SHBW(21)
Categories OEM Parts(F-I)
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FH26W-45S-0.3SHBW(21) CAD Model

Description

Overview

The FH26W-45S-0.3SHBW(21) is a 45-position Flexible Flat Cable (FFC) or Flexible Printed Circuit (FPC) connector from Hirose Electric Co. Ltd. It features an ultra-fine 0.3mm pitch, designed for high-density connections in miniaturized electronic devices. This connector utilizes a bottom contact configuration and a robust locking mechanism for secure and reliable performance in demanding applications.

Applications

  • High-resolution LCD and OLED displays
  • Mobile phones
  • Digital cameras
  • Notebook PCs
  • Tablets
  • Wearable devices

Features

  • Number of Positions: 45
  • Pitch: 0.3mm
  • Contact Type: Bottom Contact
  • Actuator Type: (Consult Hirose datasheet)
  • Mounting Type: Surface Mount
  • Operating Temperature: (Consult Hirose datasheet for specific temperature range)
  • Material: High-temperature thermoplastic resin (typically)
  • RoHS Compliant: Yes

Benefits

  • Ultra-Fine Pitch: The 0.3mm pitch enables extremely high-density mounting, maximizing board space utilization.
  • Reliable Connection: Provides a secure and stable electrical connection, crucial for signal integrity in high-resolution displays.
  • Durable: Designed to withstand multiple mating cycles.
  • Space Saving: The compact design allows for integration into ultra-slim devices.
  • Suitable for Automated Assembly: Designed for pick and place, improving manufacturing efficiency.

Additional Details

The FH26W series from Hirose is specifically designed for applications demanding extremely high-density, low-profile connections. It uses a robust locking mechanism, consult the Hirose datasheet for the specific type, to ensure a secure connection even in environments subject to vibration or shock. The connector is RoHS compliant. The (21) suffix may indicate packaging or specific variant details. For complete technical specifications, including voltage rating, current rating, and mechanical dimensions, always refer to the official Hirose datasheet.

You May Also Be Interested in

Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess