EN
  • EN
  • DE

FH35C-25S-0.3SHW

Part No FH35C-25S-0.3SHW
Manufacturer Hirose Electric Co Ltd
Catalog Miscellaneous
Description 0.3 mm pitch, 0.9 mm height, back flip type dual-sided FPC connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hirose Electric Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823311-FH35C-25S-0.3SHW
Ultra Librarian 3D Model Ultra Librarian FH35C-25S-0.3SHW CAD Model

Description

The FH35C-25S-0.3SHW is a 25-position Flexible Printed Circuit (FPC) / Flexible Flat Cable (FFC) connector manufactured by Hirose Electric Co. Ltd. This connector is designed to provide a secure and reliable connection for FPC/FFC in various applications requiring high-density interconnections. It is characterized by its ultra-compact design and user-friendly operation.

Applications

  • Smartphones
  • Tablets
  • Wearable Devices
  • Digital Cameras
  • Portable Gaming Consoles
  • Medical Equipment

Features

  • Number of Positions: 25
  • Pitch: 0.3mm
  • Connection Type: FPC/FFC
  • Mounting Type: Surface Mount (SMT)
  • Actuator Type: Top Actuator
  • RoHS Compliant
  • Halogen-Free
  • Ultra-Compact Design

Benefits

  • High-Density Interconnection: The 0.3mm pitch allows for high-density mounting, maximizing board space utilization.
  • Secure Connection: Provides a reliable and secure connection for FPC/FFC, ensuring stable signal transmission.
  • Easy Operation: The top actuator facilitates easy insertion and removal of the FPC/FFC.
  • Environmental Compliance: Meets RoHS and Halogen-Free standards, contributing to environmentally friendly products.
  • Miniaturization: The ultra-compact design enables miniaturization of electronic devices.

Additional Details

The FH35C-25S-0.3SHW FPC/FFC connector from Hirose Electric operates typically at a voltage up to 30V AC/DC. It's designed for automated assembly using pick-and-place equipment. The materials used in its construction are selected to guarantee robust performance and electrical conductivity. The top actuator includes a retention mechanism. Hirose connectors are designed for precision and reliability in connecting FPC/FFC cables within compact devices, particularly in portable applications where space is a premium.

You May Also Be Interested in

Red Lion Controls
1003GX2-LX-10 GB SWITCH /
Need more? Email Us
Red Lion Controls
ROUTER 4G LTE 3G HSPA+ FB / LTE Router USB
Need more? Email Us
Red Lion Controls
GSM HSPA,5P,SCR,MC8790 / 3G GSM, HSPA Router Rogers Ethernet, RS-232
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Phoenix Contact
Need more? Email Us
Digi International
6355-SR16 LTE ROUTER; 5 PORT GIG / 4G/3G EDGE, EV-DO, GPRS, GSM, HSPA+, LTE, UMTS Router AT&T, Sprint, Verizon Ethernet, USB
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2737 $58.8455
515+ $0.2252 $115.9780
795+ $0.2183 $173.5485
1,095+ $0.2114 $231.4830
1,415+ $0.2044 $289.2260
1,900+ $0.1825 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess