EN
  • EN
  • DE

FX15S-41S-0.5SH

Part No FX15S-41S-0.5SH
Manufacturer Hirose Electric Co Ltd
Catalog Pluggable Connector Assemblies
Description CONN MULTI-PURP RCPT 41P R/A SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsPluggable ConnectorsPluggable Connector Assemblies
Manufacturer Hirose Electric Co Ltd
Series FX15
Part Status Active
Connector Style Receptacle
Connector Type Multi-Purpose
Number of Positions 41
Mounting Type Surface Mount, Right Angle
Termination Solder
Contact Finish Gold
Base Product Number FX15
Ultra Librarian 3D Model Ultra Librarian FX15S-41S-0.5SH CAD Model

You May Also Be Interested in

TE Connectivity
CONN MULTI-PURP PLUG 8P IDC STR
Lowest to $21.4582
TE Connectivity
CONN MINI SAS RCPT 36POS SLD SMD
Need more? Email Us
3M
CONN MINI SAS RCP 36P SLD RA SMD
Need more? Email Us
Amphenol
CONN SFP+ CAGE 1X2 PRESS-FIT R/A
Lowest to $4.5112
TE Connectivity
CONN SFP+ CAGE W/HSINK PRESS RA
Need more? Email Us
3M
CONN SCR RCPT 10POS SLD CUP STR
Need more? Email Us
TE Connectivity
CONN XFP CAGE W/HSINK PRESS R/A
Need more? Email Us
AVX Corp/Kyocera Corp
CONN MULTI-PURP PLUG 19P SLD SMD
Need more? Email Us
Amphenol
CONN SFP CAGE 1X4 PRESS-FIT R/A
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6735 $51.4085
27+ $3.8347 $103.5369
41+ $3.7148 $152.3068
56+ $3.5950 $201.3200
72+ $3.4752 $250.2144
97+ $3.1157 $302.2229
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,451 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess