EN
  • EN
  • DE

BUK9Y8R7-60E,115

Part No BUK9Y8R7-60E,115
Manufacturer Nexperia USA Inc.
Catalog FETs - Single
Description Trans MOSFET N-CH 60V 86A Automotive 5-Pin(4+Tab) LFPAK T/R / MOSFET N-CH 60V LFPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 86A
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Rds On (Maximum) at Id, Vgs 7.5mOhm at 20A, 10V
Gate Source Voltage(th) (Maximum) at Id 2.1V at 1mA
Gate Charge (Qg) (Maximum) at Vgs 31nC at 5V
Gate Source Voltage (Maximum) ±10V
Input Capacitance (Ciss) (Maximum) at Vds 4570pF at 25V
Power Dissipation (Maximum) 147W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package LFPAK56, Power-SO8
Manufacturer Package SC-100, SOT-669
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 722789-BUK9Y8R7-60E,115
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BUK9Y8R7-60E
Introduction Date January 15, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BUK9Y8R7-60E,115 CAD Model

Description

The BUK9Y8R7-60E,115 is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Nexperia. It's designed for high-efficiency switching applications, offering low on-state resistance (RDS(on)) to minimize power losses and improve overall system efficiency. This MOSFET is commonly used in various power management and motor control circuits.

Applications

  • DC-DC converters
  • Motor control circuits
  • Load switches
  • Power management in portable devices
  • Automotive applications

Features

  • TrenchMOS technology
  • Low on-state resistance (RDS(on))
  • Logic level gate drive
  • Avalanche rated
  • Automotive qualified (AEC-Q101)

Benefits

  • High energy efficiency due to low RDS(on)
  • Simplified gate drive circuitry
  • Robust performance in demanding applications
  • Suitable for automotive environments
  • Reduces power dissipation and heat generation

Technical Specifications

The BUK9Y8R7-60E,115 features a drain-source voltage (VDS) of 60V, a continuous drain current (ID) of up to 84A (depending on the mounting and cooling conditions), and a typical on-state resistance (RDS(on)) of 8.7 mΩ at VGS = 10V. The gate-source threshold voltage (VGS(th)) is typically between 1V and 2.5V. It comes in a LFPAK56D (Power-SO8) package for efficient heat dissipation. The operating junction temperature range is -55°C to +175°C. The total gate charge (Qg) is typically around 28 nC.

The logic level gate drive makes it compatible with microcontrollers and other low-voltage control circuits, simplifying the design and reducing the need for external gate drivers. It's important to refer to the official Nexperia datasheet for precise electrical characteristics, thermal resistance, and package dimensions to ensure proper design and operation within the intended application.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Advanced Power Electronics Corp.
MOSFET N-CH 200V 34A TO-220
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 200V 3.8A DFN2X2
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
UMW
30V 2.6A 130MR@10V,2.6A 1.4W 3V@
Lowest to $0.0267
Advanced Power Electronics Corp.
MOSFET N-CH 80V 13A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 100A DFN5X6
Need more? Email Us
UMW
20V 4.2A [email protected],4.2A 1.38W 50
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3993 $55.9720
90+ $1.1482 $103.3380
135+ $1.1123 $150.1605
190+ $1.0764 $204.5160
245+ $1.0406 $254.9470
325+ $0.9329 $303.1925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess