EN
  • EN
  • DE

FX15S-51P-C

Part No FX15S-51P-C
Manufacturer Hirose Electric Co Ltd
Catalog Pluggable Connectors - Accessories
Description CONN HSG FOR FX15 SERIES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Accessories
Mfr Hirose Electric Co Ltd
Series FX15
Package Tray
Product Status Active
Accessory Type Housing
For Use With/Related Products FX15 Series
Base Product Number FX15
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1365795-FX15S-51P-C
Ultra Librarian 3D Model Ultra Librarian FX15S-51P-C CAD Model

Description

The FX15S-51P-C is a 51-position, 1.27mm pitch, board-to-board connector manufactured by Hirose Electric Co., Ltd. It is designed for high-density and high-speed signal transmission in various electronic devices and systems.

Applications:

  • Industrial Equipment
  • Medical Devices
  • Test and Measurement Equipment
  • Telecommunications Equipment
  • Automotive Electronics
  • Consumer Electronics

Features:

  • High-Density Design with 1.27mm Pitch
  • Board-to-Board Connection
  • Surface Mount Technology (SMT)
  • Secure Locking Mechanism
  • High-Speed Signal Transmission
  • RoHS Compliant

Benefits:

  • Space-Saving Design for Compact Devices
  • Reliable Electrical Connection
  • Easy Integration into Automated Assembly Processes
  • Vibration and Shock Resistance
  • High Signal Integrity

Additional Details:

The FX15S-51P-C connector features a parallel stacking configuration. The connector has a mating height. Its surface mount design is ideal for automated pick and place assembly. The connector uses a secure locking mechanism for harsh environments. The FX15 series is known for its robustness. The connector is RoHS compliant, making it environmentally friendly.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN INSULATOR FOR GT17 SERIES
Need more? Email Us
Hirose Electric Co Ltd
CONN SHD PLATE FOR GT17 INSULATR
Need more? Email Us
Hirose Electric Co Ltd
CONN INSULATOR FOR GT17 SERIES
Lowest to $0.3119
Hirose Electric Co Ltd
CONN CONTACT FOR FX15 SERIES / Connector Contact For FX15 Series
Lowest to $0.0290
TE Connectivity
SAS/PCIE 4.0 (U.2/U.3) RECEPTACL
Need more? Email Us
Hirose Electric Co Ltd
CONN INSULATOR FOR GT17 SERIES
Need more? Email Us
Hirose Electric Co Ltd
CONN GND PLATE FOR FX16 SERIES
Need more? Email Us
TE Connectivity
CONNECTOR CLIP,CONN KIT
Lowest to $0.2087
Hirose Electric Co Ltd
CONN HSG FOR GT17 SERIES
Lowest to $0.2276

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7226 $51.6780
75+ $1.4134 $106.0050
110+ $1.3692 $150.6120
155+ $1.3251 $205.3905
200+ $1.2809 $256.1800
265+ $1.1484 $304.3260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess