EN
  • EN
  • DE

FX15SC-51S-0.5SH

Part No FX15SC-51S-0.5SH
Manufacturer Hirose Electric Co Ltd
Catalog Pluggable Connectors
Description CONN MULTI-PURP RCPT 51P R/A SMD / 51 Position Multi-Purpose Receptacle Connector Solder Surface Mount, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Assemblies
Manufacturer Hirose Electric Co Ltd
Packaging Reel - TR
Connector Style Receptacle
Connector Type Multi-Purpose
Number of Positions 51
Mounting Surface Mount, Right Angle
Termination Solder
Features Shielded
Contact Finish Gold
Base Product Number FX15
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 575-2311-5-00,*FX15SC-51S-0.5SHCT-ND,H124664CT,*FX15SC-51S-0.5SHDKR-ND,-FX15SC-51S-0.5SHCT,*FX15SC-51S-0.5SH,-FX15SC-51S-0.5SHDKR,H124664DKR,-FX15SC-51S-0.5SH,H124664TR,-FX15SC-51S-0.5SH-ND,FX15SC-51S-0.5SH-ND,*FX15SC-51S-0.5SH-ND
Standard Package 1,000
Win Source Part Number 1333034-FX15SC-51S-0.5SH
Ultra Librarian 3D Model Ultra Librarian FX15SC-51S-0.5SH CAD Model

Description

The Hirose Electric Co Ltd 1333034-FX15SC-51S-0.5SH is a pluggable connector assembly that comes with 51 positions.

  • Shielded: Yes
  • Multi-Purpose: Yes
  • Contact Finish: Gold
  • Standard Package: 1,000
  • Mounting: Surface Mount, Right-Angle
  • ECCN: EAR99
  • RoHS Compliant: Yes

You May Also Be Interested in

Amphenol
SFP+ 1X2 CAGE
Need more? Email Us
Hirose Electric Co Ltd
CONN MULTI-PURP PLUG 10P IDC STR
Lowest to $4.3360
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 21P R/A SMD
Lowest to $1.8639
Amphenol
CONN QSFP+ RCPT 38POS SLD RA SMD
Lowest to $3.8181
Samtec Inc.
CONN QSFP CAGE PRESS-FIT R/A
Lowest to $3.8226
Amphenol
CONN SFP+ RCPT 20POS SLD R/A SMD
Lowest to $0.9605
TE Connectivity
CONN QSFP+ CAGE PRESS-FIT R/A
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
TE Connectivity
CONN SAS/PCIE RCPT 68POS SLD SMD
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess