EN
  • EN
  • DE

FX2C-60S-1.27DSA

Part No FX2C-60S-1.27DSA
Manufacturer Hirose Electric Co Ltd
Catalog D - SUB, D - SHAPED connectors
Description CONN RECEPT VERT 60POS 1.27MM / Position Connector
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Mfr Hirose Electric Co Ltd
Series *
Package Tray
Product Status Obsolete
Standard Package 60
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1351170-FX2C-60S-1.27DSA
Ultra Librarian 3D Model Ultra Librarian FX2C-60S-1.27DSA CAD Model

Description

The Hirose FX2C-60S-1.27DSA is a high-density, surface-mount connector designed for board-to-board applications. This connector is part of the FX2C series and is known for its compact design and reliable electrical performance, making it suitable for various electronic devices requiring a robust and space-saving interconnect solution.

Applications:

  • Mobile Devices: Used for connecting internal boards in smartphones and tablets.
  • Digital Cameras: Enables reliable connections between image sensors and processing boards.
  • Medical Equipment: Employed in diagnostic and monitoring devices for secure data transfer.
  • Industrial Automation: Provides robust connections in control systems and robotic equipment.
  • Data Communication: Used in networking devices for high-speed signal transmission.

Features:

  • High-Density Design: 1.27mm pitch allows for compact board spacing.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • 60 Contacts: Provides ample connections for complex signal routing.
  • Dual Row Configuration: Enhances contact density and maximizes board space utilization.
  • Robust Construction: Ensures reliable performance under demanding conditions.

Benefits:

  • Space Saving: Compact design allows for smaller and more efficient electronic devices.
  • Reliable Connection: Ensures stable signal transmission and minimizes downtime.
  • Cost-Effective: SMT design reduces assembly costs and improves manufacturing efficiency.
  • Versatile Application: Suitable for a wide range of electronic devices and applications.
  • Easy Integration: Simplifies the design and assembly process.

Additional Details:

The FX2C-60S-1.27DSA connector is designed with a 1.27mm pitch and features 60 contacts arranged in a dual-row configuration. It is specifically engineered for surface mount technology (SMT), allowing for efficient and automated assembly processes. The connector's robust construction ensures reliable performance in various environmental conditions. It is commonly used for board-to-board connections in applications such as mobile devices, digital cameras, medical equipment, and industrial automation systems. The Hirose FX2C series is known for its high-density design and reliable electrical performance, making it a popular choice for engineers seeking a compact and efficient interconnect solution. The materials used in the construction of the connector are chosen for their durability and ability to withstand the stresses of assembly and operation. Its compact size is especially beneficial in applications where space is limited, such as in handheld devices and portable electronics.

You May Also Be Interested in

3M
CONN PLUG 68POS STR IDC
Need more? Email Us
3M
CONN RCPT 50POS PCB SOLDER
Need more? Email Us
3M
CONN PLUG 68POS STR IDC
Need more? Email Us
TE Connectivity
CONN BTB PLUG 200POS R/A SOLDER / 200 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Need more? Email Us
TE Connectivity
CONN PLUG 24POS PNL MNT IDC
Lowest to $19.6095
TE Connectivity
CONN D-SUB HOUSING PLUG 50POS / Plug for Male Contacts Housing D-Sub Connector 50 Position
Lowest to $25.1437
Amphenol
D-Sub Backshells 15P STRT EXIT METAL HOOD
Need more? Email Us
3M
CONN PLUG 50POS R/A SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 68POS 1.27MM (4PCS) / 68 Position Receptacle Connector Free Hanging (In-Line) IDC
Lowest to $5.8686

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess