EN
  • EN
  • DE

FX8-80P-SV1(22)

Part No FX8-80P-SV1(22)
Manufacturer Hirose Electric Co Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060030-FX8-80P-SV1(22)
Categories OEM Parts(F-I)
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FX8-80P-SV1(22) CAD Model

Description

The Hirose FX8-80P-SV1(22) is a high-speed board-to-board connector designed for demanding applications requiring reliable signal transmission and robust mechanical performance. It is part of the Hirose FX8 series, known for its high-density design, excellent signal integrity, and secure mating. This particular model features 80 pins and is designed for surface mount termination.

Applications:

  • High-Speed Data Transmission: Used in servers, routers, and other networking equipment for transmitting data at high speeds.
  • Telecommunications Equipment: Employed in base stations, switches, and other telecom infrastructure.
  • Industrial Automation: Integrated into industrial control systems for reliable communication between boards.
  • Medical Equipment: Used in medical imaging systems and other medical devices where reliable signal transmission is critical.
  • Test and Measurement Equipment: Employed in oscilloscopes, logic analyzers, and other testing equipment.

Features:

  • High-Density Design: Allows for a large number of signals to be transmitted in a small space.
  • High-Speed Performance: Designed for high-speed data transmission with excellent signal integrity.
  • Secure Mating: Provides a reliable and secure connection between boards.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • 80 Pins: Offers a high pin count for versatile signal routing.
  • Shielded Design: Minimizes electromagnetic interference (EMI).

Benefits:

  • Increased Bandwidth: High-speed performance enables higher data transfer rates.
  • Reduced Board Space: High-density design allows for smaller and more efficient circuit boards.
  • Reliable Connection: Secure mating ensures a stable and dependable connection.
  • Simplified Assembly: SMT compatibility streamlines the manufacturing process.
  • Versatile Application: High pin count and shielded design make it suitable for a wide range of applications.
  • Improved Signal Integrity: Shielded design minimizes EMI and ensures signal quality.

Additional Details:

The FX8-80P-SV1(22) connector typically supports data rates up to several Gbps (check the datasheet for the exact specification). The contact material is usually a copper alloy with gold plating for good conductivity and corrosion resistance. The connector has a low profile design to minimize board height. It's designed to operate over a wide temperature range, typically from -55°C to +85°C. Mating force and unmating force are important specifications to consider for ease of use and reliability. The connector is RoHS compliant.

You May Also Be Interested in

Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess