EN
  • EN
  • DE

GT13-2428/1.6-2.9PCF(70)

Part No GT13-2428/1.6-2.9PCF(70)
Manufacturer Hirose Electric Co Ltd
Catalog Coaxial Connector (RF) Contacts
Description CONN PIN CONTACT M CRIMP TIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Wire Gauge 24-28 AWG
Contact Termination Crimp
Pin or Socket Pin
Type M
Mounting Type Free Hanging (In-Line)
Contact Material Copper Alloy
Contact Finish Tin
Contact Finish Thickness 39.4µin (1.00µm)
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1611541-GT13-2428/1.6-2.9PCF(70)
Ultra Librarian 3D Model Ultra Librarian GT13-2428/1.6-2.9PCF(70) CAD Model

Description

N

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SOCKET CENTER TERMINAL CRIM
Lowest to $0.4885
TE Connectivity
DK-602-0156-2
Need more? Email Us
TE Connectivity
CONN SOCKET CONTACT SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET CONTACT F CRIMP TIN
Need more? Email Us
Hirose Electric Co Ltd
CONN PIN CONTACT M CRIMP TIN
Need more? Email Us
Hirose Electric Co Ltd
CONN PIN CONTACT M CRIMP TIN
Need more? Email Us
Hirose Electric Co Ltd
CONN PIN CONTACT M CRIMP TIN
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET CONTACT F CRIMP TIN
Need more? Email Us
Hirose Electric Co Ltd
CONN PIN CONTACT M CRIMP TIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess