EN
  • EN
  • DE

GT17H-4P-2H

Part No GT17H-4P-2H
Manufacturer Hirose Electric Co Ltd
Catalog Pluggable Connectors
Description CONN AUTO LAN PLUG 4P SLD RA SMD / 4 Position Automotive LAN Connector Plug Connector Solder Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Assemblies
Manufacturer Hirose Electric Co Ltd
Packaging Reel - TR
Product Status Obsolete
Connector Style Plug
Connector Type Automotive LAN Connector
Number of Positions 4
Mounting Surface Mount, Right Angle
Termination Solder
Features Shielded
Contact Finish Tin
Contact Finish Thickness 39.4µin (1.00µm)
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number *GT17H-4P-2HDKR-ND,H124744TR,-GT17H-4P-2H-ND,-GT17H-4P-2H,-GT17H-4P-2HDKR,-GT17H-4P-2HCT,*GT17H-4P-2HCT-ND,*GT17H-4P-2H-ND,H124744DKR,H124744CT,*GT17H-4P-2H,767-0083-3-00,GT17H-4P-2H-ND
Standard Package 400
Win Source Part Number 1334090-GT17H-4P-2H
Ultra Librarian 3D Model Ultra Librarian GT17H-4P-2H CAD Model

Description

The Hirose Electric Co Ltd GT17H-4P-2H plug is a solder termination automotive LAN connector that features 4 positions.

  • Positions: 4
  • Termination: Solder
  • Application: Automotive LAN
  • Shielded: Yes
  • Contact Finish: Tin
  • Contact Finish Thickness: 39.4µin (1.00µm)
  • Mounting: Surface Mount, Right Angle
  • Series: GT17H-4P-2H
  • RoHS Compliant: Yes
  • Status: Obsolete

You May Also Be Interested in

Pulse
CONN SFP CAGE PRESS-FIT R/A
Lowest to $2.1579
Amphenol
CONN QSFP CAGE PRESS-FIT R/A
Lowest to $9.2643
TE Connectivity
CONN SFP+ CAGE 1X4 PRESS-FIT R/A
Lowest to $47.1963
Amphenol Commercial Products
CONN SFP CAGE NI DUST COVER
Lowest to $2.7116
TE Connectivity
CONN QSFP28 CAGE 1X4 PRESSFIT RA
Lowest to $81.8181
TE Connectivity
CONN HEADER HIGH SPEED 90POS PCB
Lowest to $8.7314
Molex, LLC
I/O Connectors HANDYLINK CRADLE 16P
Need more? Email Us
Amphenol FCI
CONN IND MINI I PLG 8POS IDC STR
Need more? Email Us
TE Connectivity
CONN QSFP28 CAGE 1X3 PRESSFIT RA
Lowest to $62.7272

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4441 $58.5497
41+ $2.8260 $115.8660
64+ $2.7377 $175.2128
88+ $2.6493 $233.1384
113+ $2.5611 $289.4043
151+ $2.2961 $346.7111
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,825 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess