EN
  • EN
  • DE

GT17HN-4/4DP-2H(BC)(14)

Part No GT17HN-4/4DP-2H(BC)(14)
Manufacturer Hirose Electric Co Ltd
Catalog Pluggable Connectors
Description CONN AUTO LAN PLUG 1X2 8P RA SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Features 8 (2x4) Position Automotive LAN Connector Plug (1x2) Connector Solder Surface Mount, Right Angle
Manufacturer Hirose Electric Co Ltd
Series GT17
Package Reel - TR
Mounting Surface Mount, Right Angle
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number H126164TR, H126164CT, H126164DKR, GT17HN-4/4DP-2H(BC)(14)-ND, 767-0145-9-14
Quantity per package 200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873043-GT17HN-4/4DP-2H(BC)(14)
Ultra Librarian 3D Model Ultra Librarian GT17HN-4/4DP-2H(BC)(14) CAD Model

Description

The Hirose Electric Co Ltd 873043-GT17HN-4/4DP-2H(BC)(14) is a part of the GT17 series. It is a surface mount, right angle connector plug with 8 (2x4) positions.

  • Series: GT17
  • Mounting: Surface Mount, Right Angle
  • Positions: 8 (2x4)
  • RoHS3 Compliant: Yes
  • Popularity: Medium
  • Package Size: 200
  • MSL Level: 1 (unlimited)
  • ECCN: EAR99
  • HTSUS: 8536.69.8000

You May Also Be Interested in

TE Connectivity
CONN ZQSFP+ CAGE 1X4 W/HSINK R/A
Need more? Email Us
TE Connectivity
CONN QSFP+ CAGE PRESS-FIT R/A
Need more? Email Us
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 31P SLD SMD
Lowest to $4.1092
Amphenol
SLIMSAS VT X8 30U AU OUT 4.2 12G
Need more? Email Us
TE Connectivity
CONN HEADER HIGH SPEED 90POS PCB
Lowest to $8.7314
Amphenol
CONN SFP+ RCPT 20POS SLD R/A SMD
Lowest to $0.9605
TE Connectivity
CONN SFP+ CAGE PRESS-FIT R/A
Lowest to $11.5484
Amphenol
SFP+ 1X2 CAGE
Need more? Email Us
Samtec Inc.
CONN SKT 8PAIR SMD GOLD RA
Lowest to $14.3971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.4305 $108.8610
3+ $44.6615 $133.9845
5+ $43.2663 $216.3315
6+ $41.8699 $251.2194
8+ $40.4747 $323.7976
10+ $36.2878 $362.8780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess