EN
  • EN
  • DE

GT21-2428/1.6-2.9SCF

Part No GT21-2428/1.6-2.9SCF
Manufacturer Hirose Electric Co Ltd
Catalog Coaxial Connector (RF) Contacts
Description CONN SOCKET CENTER TERMINAL CRIM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Wire Gauge 24-28 AWG
Contact Termination Crimp
Pin or Socket Socket
Type F
Mounting Type Free Hanging (In-Line)
Contact Material Brass
Contact Finish Tin
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1611551-GT21-2428/1.6-2.9SCF
Ultra Librarian 3D Model Ultra Librarian GT21-2428/1.6-2.9SCF CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN SOCKET CONTACT SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET CONTACT F CRIMP TIN
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET CENTER TERMINAL CRIM
Lowest to $0.4885
Hirose Electric Co Ltd
CONN PIN CONTACT M CRIMP TIN
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET CONTACT F CRIMP TIN
Need more? Email Us
Hirose Electric Co Ltd
CONN PIN CONTACT M CRIMP TIN
Need more? Email Us
Hirose Electric Co Ltd
CONN PIN CONTACT M CRIMP TIN
Need more? Email Us
Hirose Electric Co Ltd
CONN PIN CONTACT M CRIMP TIN
Need more? Email Us
Hirose Electric Co Ltd
CONN PIN CONTACT M CRIMP TIN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4885 $51.2925
250+ $0.4008 $100.2000
390+ $0.3883 $151.4370
535+ $0.3758 $201.0530
690+ $0.3633 $250.6770
925+ $0.3257 $301.2725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,562 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess