EN
  • EN
  • DE

PQ48050QGA20NNS-G

Part No PQ48050QGA20NNS-G
Manufacturer SynQor Worldwide Headquarters
Catalog Custom Parts (N - R)
Description Module DC-DC 1-OUT 12V 20A 8-Pin Quarter-Brick
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
Depth 58.4 mm
Isolation Isolated
Length 36.8 mm
Max Operating Temperature 100 °C
Min Operating Temperature -40 °C
Number of Outputs 1
Number of Pins 8
Output Current 20 A
Output Voltage 12 V
Power Rating 100 W
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1232491-PQ48050QGA20NNS-G
Categories Custom Parts
Manufacturer SynQor Worldwide Headquarters
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PQ48050QGA20NNS-G CAD Model

Description

The PQ48050QGA20NNS-G is an electronic component manufactured by SynQor Worldwide Headquarters.

  • Supply and Demand Status: Shortage
  • Win Source Part Number: 1232491-PQ48050QGA20NNS-G
  • Type: Custom Part
  • Length: 36.8 mm
  • Depth: 58.4 mm
  • Isolation: Isolated
  • Power: 100 W
  • Pins: 8
  • Outputs: 1
  • Output Current: 20 A
  • Output Voltage: 12 V
  • RoHS Compliant: Yes
  • Radiation Hardened: No
  • Minimum Operating Temperature: -40 °C
  • Maximum Operating Temperature: 100 °C

You May Also Be Interested in

NEC
Lowest to $0.6537
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 48HVQFN / RL78 series Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 48-HVQFN (7x7)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 40V 290A LFPAK56 / N-Channel 40 V 290A (Ta) 333W (Ta) Surface Mount LFPAK56; Power-SO8
Lowest to $1.5927
Toshiba Semiconductor and Storage
Trans Digital BJT PNP 50V 100mA 3-Pin S-Mini T/R
Need more? Email Us
Ohmite
Ohm 1/8 Watt Carbon Comp 5%
Need more? Email Us
ICT
Lowest to $9.7932
TE Connectivity
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 300MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.3927

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess