EN
  • EN
  • DE

HRM-404C(40)

Part No HRM-404C(40)
Manufacturer Hirose Electric Co Ltd
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1232223-HRM-404C(40)
Categories Custom Parts
Manufacturer Hirose Electric Co Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HRM-404C(40) CAD Model

Description

The Hirose HRM-404C(40) is a compact and robust board-to-board connector designed for high-density mounting. It is part of the HRM series, known for its reliability and space-saving design. This connector is suitable for applications requiring secure and stable connections in tight spaces.

Applications

  • Industrial Equipment: Used in control systems, PLCs, and other industrial automation devices.
  • Medical Devices: Employed in diagnostic equipment, patient monitoring systems, and other medical electronics.
  • Communication Equipment: Found in routers, switches, and other networking devices.
  • Automotive Electronics: Used in car navigation systems, engine control units, and other automotive applications.
  • Consumer Electronics: Applied in digital cameras, smartphones, and other portable devices.

Features

  • High-Density Mounting: Compact design allows for efficient use of PCB space.
  • Robust Construction: Durable materials ensure reliable performance in harsh environments.
  • Secure Connection: Provides a stable and vibration-resistant connection.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Multiple Contact Options: Available in various pin counts to suit different application requirements.

Benefits

  • Space Savings: Compact size enables miniaturization of electronic devices.
  • Reliable Performance: Ensures consistent and stable connections, reducing downtime.
  • Easy Assembly: SMT design simplifies the manufacturing process.
  • Versatile Applications: Suitable for a wide range of industries and applications.
  • Long Lifespan: Durable construction provides long-term reliability.

Additional Details

The HRM-404C(40) features a specific contact pitch, housing material, and operating temperature range. Consult the Hirose Electric datasheet for detailed specifications, including mating force, insulation resistance, and voltage rating. It's crucial to follow the recommended PCB layout for optimal performance and reliability.

You May Also Be Interested in

EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Holtek
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Rochester Electronics
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess