The U.FL-2LP-068HBT-A-(850) is a miniature coaxial connector manufactured by Hirose Electric Co. Ltd. It is a surface mount connector designed for high-frequency applications, offering a compact and reliable connection solution for wireless devices.
Applications:
- Wireless LAN (WLAN) devices
- Bluetooth modules
- GPS receivers
- Cellular modems
- Radio frequency (RF) test equipment
Features:
- Ultra-small size and low profile
- Surface mount design
- High-frequency performance
- Secure mating mechanism
- Gold-plated contacts
- Operating Frequency up to 6 GHz
Benefits:
- Space-saving design for compact devices
- Easy assembly with surface mount technology
- Reliable signal transmission at high frequencies
- Durable and long-lasting connection
- Suitable for automated assembly processes
Additional Details:
The U.FL-2LP-068HBT-A-(850) connector features a characteristic impedance of 50 ohms. It is designed to mate with compatible U.FL or Hirose W.FL series connectors. The gold-plated contacts ensure low contact resistance and high corrosion resistance. The secure mating mechanism provides a reliable connection even in harsh environments. The connector is typically used with small diameter coaxial cables. Specific electrical and mechanical specifications, including insertion loss, return loss, and mating force, are available in the Hirose Electric datasheet. The connector is commonly used in applications where space is limited and high-frequency performance is critical. The (850) likely indicates a specific cable assembly length or a specific customer request included in the part number.