EN
  • EN
  • DE

U.FL-R-SMT-1(10)-IN

Part No U.FL-R-SMT-1(10)-IN
Manufacturer Hirose Electric Co Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101743-U.FL-R-SMT-1(10)-IN
Categories OEM Parts(T-Z)
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U.FL-R-SMT-1(10)-IN CAD Model

Description

The U.FL-R-SMT-1(10)-IN is an ultra-small surface-mount coaxial connector manufactured by Hirose Electric Co Ltd. It's part of the U.FL series, known for its compact size and reliable performance in wireless communication applications.

Applications

  • Wireless LAN (WLAN): Used to connect antennas to WLAN modules in laptops, routers, and access points.
  • Bluetooth Devices: Employed in Bluetooth modules and devices for antenna connections.
  • GPS Receivers: Utilized in GPS receivers for connecting antennas to the receiver circuitry.
  • Cellular Modules: Used in cellular modules (e.g., GSM, UMTS, LTE) for connecting external antennas.
  • IoT Devices: Found in various Internet of Things (IoT) devices requiring compact and reliable antenna connections.

Features

  • Ultra-Small Size: Extremely compact design allows for use in space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly using surface mount techniques.
  • High-Frequency Performance: Supports high-frequency signals with low insertion loss and good VSWR.
  • Secure Mating: Provides a secure and reliable connection with a tactile click to confirm proper mating.
  • Durable Construction: Constructed with high-quality materials for long-lasting performance.

Benefits

  • Space Saving: Ultra-small size saves valuable PCB space, enabling smaller device designs.
  • Automated Assembly: SMT compatibility allows for efficient and cost-effective automated assembly.
  • Reliable Connection: Provides a secure and reliable connection, minimizing signal loss and ensuring consistent performance.
  • High Performance: Supports high-frequency applications with excellent signal integrity.
  • Long-Term Durability: Durable construction ensures long-term reliability in demanding environments.

Additional Details

The '1(10)-IN' likely refers to a specific packaging or taping specification for automated pick-and-place assembly. The U.FL series connectors are designed to be used with Hirose's U.FL series cables. Specific electrical specifications, including frequency range, impedance, and VSWR, can be found in the manufacturer's datasheet. Proper handling and soldering techniques are required for SMT assembly to ensure reliable performance. The materials used in the construction are chosen for optimal high-frequency performance and durability. It's crucial to consult the datasheet for detailed mechanical dimensions and electrical characteristics before using this connector in a design. The connector is designed to be reflow solderable.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
TE Connectivity
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
665+ $0.0755 $50.2075
1,415+ $0.0707 $100.0405
2,200+ $0.0683 $150.2600
3,145+ $0.0636 $200.0220
4,085+ $0.0612 $250.0020
5,105+ $0.0588 $300.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,990 pieces
MOQ: 665 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess