EN
  • EN
  • DE

U.FL-R-SMT-1(61)

Part No U.FL-R-SMT-1(61)
Manufacturer Hirose Electric Co Ltd
Catalog Coaxial Connectors (RF)
Description 1.9mm/2.3-2.4mm Mated Height Ultra Small SMT Coaxial Connectors, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101745-U.FL-R-SMT-1(61)
Categories Coaxial Connectors(RF)
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U.FL-R-SMT-1(61) CAD Model

Description

The U.FL-R-SMT-1(61) is an ultra-small surface-mount coaxial connector manufactured by Hirose Electric Co Ltd. This connector is part of the U.FL series, recognized for its miniaturized size and reliable performance in wireless communication applications.

Applications

  • Wireless LAN (WLAN): Used for antenna connections in WLAN modules found in devices like laptops, routers, and access points.
  • Bluetooth Devices: Integrated into Bluetooth modules to provide antenna connectivity.
  • GPS Receivers: Employed in GPS receivers for linking antennas to the receiver circuitry.
  • Cellular Modules: Utilized in cellular modules (e.g., GSM, UMTS, LTE) for connecting external antennas to the module.
  • IoT Devices: Incorporated into a wide array of Internet of Things (IoT) devices that require compact and reliable antenna connections.

Features

  • Ultra-Small Size: Features an extremely compact design, making it ideal for space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly processes using surface mount techniques.
  • High-Frequency Performance: Supports high-frequency signal transmission with low insertion loss and excellent VSWR.
  • Secure Mating: Offers a secure and reliable connection, often accompanied by tactile feedback indicating proper mating.
  • Durable Construction: Constructed using high-quality materials to ensure long-term reliability and performance.

Benefits

  • Optimized Space Utilization: The ultra-small size helps conserve valuable PCB space, allowing for more compact device designs.
  • Efficient Assembly: SMT compatibility facilitates efficient and cost-effective automated assembly processes.
  • Consistent Performance: Ensures a secure and reliable connection, minimizing signal loss and maintaining consistent performance.
  • Superior Signal Integrity: Supports high-frequency applications with excellent signal integrity characteristics.
  • Enhanced Durability: Robust construction guarantees long-term reliability, even in challenging operating environments.

Additional Details

The '1(61)' designation likely refers to a specific packaging or taping specification for use in automated pick-and-place assembly. These connectors are designed to mate with Hirose's U.FL series cables. It is essential to consult the manufacturer's datasheet for precise electrical specifications, including frequency range, impedance, and VSWR characteristics. Proper handling and soldering techniques are critical for successful SMT assembly. The materials used in its construction are selected to provide optimal high-frequency performance and durability. Always refer to the datasheet for detailed mechanical dimensions and electrical specifications prior to incorporating this connector into a circuit design. The connector is designed to be reflow solderable according to industry standards.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN COVER
Need more? Email Us
L-com
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Murata Electronics North America
CONN MEASURE PROBE FOR SMA PLUG
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
LEMO
CONN SOCKET CONTACT CRIMP / Socket Contact Coax Crimp
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin (2) 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Need more? Email Us
TE Connectivity
CONN ADAPT JACK-JACK OSM 50 OHM / Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Lowest to $23.8471

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0730 $50.0050
1,465+ $0.0683 $100.0595
2,275+ $0.0660 $150.1500
3,265+ $0.0613 $200.1445
4,245+ $0.0589 $250.0305
5,305+ $0.0566 $300.2630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 617,100 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess