EN
  • EN
  • DE

UX60-MB-5S8(01)

Part No UX60-MB-5S8(01)
Manufacturer Hirose Electric Co Ltd
Catalog USB, DVI, HDMI Connectors —USB, DVI, HDMI Connector Assemblies
Description CONN RCPT USB2.0 MINI B SMD R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Connector Type USB - mini B
Number of Contacts 5
Gender Receptacle
Specifications USB 2.0
Mounting Type Surface Mount, Right Angle; Through Hole
Mounting Feature Horizontal
Termination Solder
Features Board Guide
Operating Temperature -30°C ~ 75°C
Number of Ports 1
Current Rating (Amps) 1A
Voltage - Rated 5VAC
Mating Cycles 5000
Shielding Shielded
Ultra Librarian 3D Model Ultra Librarian UX60-MB-5S8(01) CAD Model

You May Also Be Interested in

Bulgin
CONN RCP USB2.0 TYPEB 4P PNL MNT
Need more? Email Us
JAE Electronics
USB TYPE C RECEPTACLE - ULTRA LO
Lowest to $16.0075
Omron
CONN RCPT USB2.0 TYPEA 4POS R/A
Lowest to $3.4926
JAE Electronics
CONN RCPT USB2.0 MICRO B SMD R/A
Lowest to $3.2015
Kycon, Inc.
CONN RCPT USB3.0 MICRO AB SMD RA
Lowest to $2.9105
Amphenol Commercial Products
USB3.2 GEN2, TYPE C, VERTICAL, D
Lowest to $2.3284
Wurth Electronics Inc
CONN RCPT USB2.0 MINI B 5P R/A
Lowest to $9.0224
Molex, LLC
CONN RCPT USB2.0 TYP C 24POS SMD
Lowest to $0.8732
Amphenol FCI
USB TYPEC VERTICAL 6PSMT-1017356
Lowest to $0.6986

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess