EN
  • EN
  • DE

2SB1001

Part No 2SB1001
Manufacturer Hitachi, Ltd
Catalog Transistors (BJT) - Single
Description Silicon PNP Epitaxial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1124731-2SB1001
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1001 CAD Model

Description

The 2SB1001 is a PNP silicon transistor manufactured by Hitachi, Ltd. It is designed for power switching and amplifier applications. Featuring a relatively high collector current and voltage rating, this transistor is often used in power supplies, motor control circuits, and audio amplifiers.

Applications:

  • Power supplies: Used in switching regulators and DC-DC converters to provide stable voltage outputs.
  • Motor control circuits: Employed in motor drivers for controlling the speed and direction of DC motors.
  • Audio amplifiers: Integrated into audio output stages to amplify audio signals.
  • Switching regulators: Used for high current switching.
  • Inverters: Used as switching components to invert the DC voltage

Features:

  • PNP silicon transistor: Bipolar junction transistor with PNP polarity.
  • High collector current (IC): Suitable for applications requiring substantial current flow.
  • High collector-emitter voltage (VCEO): Can withstand relatively high voltages.
  • Low saturation voltage (VCE(sat)): Reduces power dissipation during switching.
  • High power dissipation (PD): Capable of handling significant power levels.
  • TO-3P Package: Through hole package for easy mounting and heat dissipation

Benefits:

  • Efficient power switching: Enables efficient power conversion in various applications.
  • Reliable performance: Provides dependable operation in demanding environments.
  • Easy to use: Simple to integrate into electronic circuits.
  • Versatile application: Suitable for a wide range of power-related tasks.
  • High Current Capability: Suitable for applications requiring substantial current flow
  • Good Thermal Performance: Helps ensure that the transistor operates at its intended specifications

Additional Details:

The 2SB1001 transistor typically features a collector current (IC) rating of -7A, a collector-emitter voltage (VCEO) rating of -80V, and a power dissipation (PD) rating of 80W. It is commonly available in a TO-3P package. The datasheet will specify the range of current gain (hFE) which is crucial for designing the bias network around the transistor. Always consult the official datasheet for detailed specifications and application guidelines. It is crucial to implement proper heat sinking to ensure optimal performance and long-term reliability. This part is generally considered obsolete.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6050 $59.8650
31+ $3.7792 $117.1552
48+ $3.6602 $175.6896
66+ $3.5424 $233.7984
85+ $3.4246 $291.0910
113+ $3.0700 $346.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess