EN
  • EN
  • DE

2SC1881

Part No 2SC1881
Manufacturer Hitachi, Ltd
Catalog Transistors (BJT) - Single
Description Silicon NPN Triple Diffused
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1125151-2SC1881
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC1881 CAD Model

Description

The 2SC1881 is an NPN silicon epitaxial planar transistor manufactured by Hitachi. It is designed for low-noise amplifier applications in the VHF and UHF bands. Its high gain and low noise figure make it suitable for sensitive receiver circuits.

Applications

  • VHF/UHF Amplifiers: Used in low-noise amplifiers for VHF and UHF receivers.
  • TV Tuners: Employed in TV tuners for signal amplification.
  • Communication Equipment: Suitable for use in various communication devices, such as radios and transceivers.
  • RF Amplifiers: Used in RF amplifiers for amplifying weak signals.
  • Oscillators: Can be used in oscillator circuits for signal generation.

Features

  • NPN Silicon Epitaxial Planar Transistor: Provides reliable performance and consistent characteristics.
  • Low Noise Figure: Ensures minimal noise contribution to the amplified signal.
  • High Gain: Offers high amplification for weak signals.
  • High Transition Frequency (fT): Suitable for high-frequency applications.
  • Miniature Package: Allows for compact circuit design.

Benefits

  • Improved Signal Sensitivity: Enhances the ability to detect weak signals.
  • High-Quality Amplification: Delivers clear and accurate signal amplification with minimal noise.
  • Easy Integration: Simple to incorporate into existing high-frequency circuits.
  • Versatile Application: Suitable for a wide range of VHF/UHF amplifier applications.
  • Compact Design: Allows for miniaturization of electronic devices.

Additional Details

The 2SC1881 has a collector-emitter voltage (VCEO) of 20V, a collector current (IC) of 30mA, and a power dissipation (PC) of 200mW. The noise figure (NF) is typically 2dB at 200MHz. The transition frequency (fT) is typically 2.0GHz. The transistor is housed in a small signal package, allowing for compact circuit design.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9783 $63.9132
9+ $13.1104 $117.9936
14+ $12.7004 $177.8056
19+ $12.2904 $233.5176
25+ $11.8815 $297.0375
33+ $10.6526 $351.5358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess