EN
  • EN
  • DE

2SC2735

Part No 2SC2735
Manufacturer Hitachi, Ltd
Catalog Transistors (BJT) - Single
Description Silicon NPN Epitaxial RF Transistor / Silicon NPN Epitaxial
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Hitachi, Ltd
Win Source Part Number 155443-2SC2735
Popularity Medium
Supply and Demand Status Sufficient
Family Name 2SC2735
Introduction Date December 16, 1999
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SC2735 CAD Model

Description

Overview

The 2SC2735 is a high-performance NPN bipolar junction transistor designed for a wide range of applications. Known for its robust structure and excellent electrical characteristics, this transistor is an ideal choice for amplification and switching operations. It has a compact form factor, making it suitable for integration into various electronic projects.

Features and Benefits

  • High Gain: Provides a high current gain, ensuring efficient amplification of signals with minimal input power.
  • Low Noise: Ensures low noise during operation, essential for high-fidelity audio applications and sensitive amplifiers.
  • Wide Frequency Response: Operates efficiently over a wide frequency range, making it versatile for both audio and RF applications.
  • Thermal Stability: Exhibits excellent thermal stability, allowing it to perform reliably under varying environmental conditions.
  • Compact Package: Available in a TO-92 package, facilitating easy integration into circuit boards while economizing space.

Applications

  • Audio Amplifiers: Ideal for boosting audio signals in various types of sound systems.
  • Signal Amplification: Can be used in signal amplification circuits for electronic hobby projects or educational kits.
  • Switching Circuits: Suitable for use in switching operations in automated systems and digital circuits.
  • RF Circuits: Applicable in radio frequency transmission and reception projects.
  • Sensitivity Enhancers: Useful in enhancing the sensitivity of sensor systems.

Additional Details

The 2SC2735 transistor features a collector-emitter voltage of 50V and a collector current of 100mA. It is designed to operate in a wide temperature range from -55°C to 150°C, ensuring performance longevity and resilience. This makes it suitable for deploying in regions with extreme weather conditions or applications involving heat-generating components. With its established reliability and efficacy in various electronic applications, the 2SC2735 continues to be a popular choice among engineers and hobbyists alike.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7406 $60.9210
85+ $1.4287 $121.4395
130+ $1.3837 $179.8810
175+ $1.3398 $234.4650
225+ $1.2948 $291.3300
300+ $1.1608 $348.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess