EN
  • EN
  • DE

MC32PF1510A6EP

Part No MC32PF1510A6EP
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description POWER MANAGEMENT IC 3 BUCK REGS  /  Embedded Systems, Low-Power IoT, Mobile/Wearable Devices PMIC 40-HVQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tray
Applications Embedded Systems, Low-Power IoT, Mobile/Wearable Devices
Voltage - Supply 4.1V ~ 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (5x5)
Base Product Number MC32PF1510
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-MC32PF1510A6EP,935371869557
Standard Package 490
Win Source Part Number 1077140-MC32PF1510A6EP
Ultra Librarian 3D Model Ultra Librarian MC32PF1510A6EP CAD Model

Description

Introducing the NXP MC32PF1510A6EP Microcontroller

The NXP MC32PF1510A6EP microcontroller is a cutting-edge solution designed for sophisticated applications that require a perfect blend of power efficiency and performance. This microcontroller is part of NXP's Kinetis V Series MCUs, which are tailored for motor control and digital power conversion applications in the industrial and automotive markets.

At the heart of the MC32PF1510A6EP lies an ARM® Cortex®-M4 core, capable of reaching speeds up to 100 MHz. This core provides the computational power necessary for advanced algorithms, while maintaining a low-power profile that is crucial for energy-sensitive applications. The ARM Cortex-M4 core also includes a Floating Point Unit (FPU), which enhances the MCU's ability to handle complex calculations and control algorithms efficiently.

The microcontroller features a rich set of integrated peripherals that are specifically designed to improve system response and reduce the number of external components required. These include high-speed analog-to-digital converters (ADCs), flexible timers, and a variety of communication interfaces such as CAN, UART, SPI, and I2C. This integration not only simplifies design but also helps to lower system costs and improve reliability.

One of the standout features of the MC32PF1510A6EP is its advanced motor control capabilities. It includes PWM modules with high-resolution timing, dead-time insertion, and emergency shutdown features. These are essential for precise motor control in applications like electric pumps, fans, and robotics. Additionally, the MCU's digital power conversion capabilities make it an excellent choice for power supplies and power management systems.

The NXP MC32PF1510A6EP is also designed with robust security features in mind. It includes hardware encryption modules to ensure data protection and secure communication, which is increasingly important in today's interconnected world.

Developers can take advantage of NXP's comprehensive software and hardware tools to streamline the development process. The MCU is supported by NXP's MCUXpresso Software and Development Platform, which includes an integrated development environment (IDE), configuration tools, and extensive SDKs with driver support.

In summary, the NXP MC32PF1510A6EP microcontroller is an exceptional choice for designers looking to create advanced, power-efficient, and secure products for the industrial and automotive sectors. With its powerful ARM Cortex-M4 core, integrated peripherals, and advanced control features, this MCU is engineered to meet the demands of the next generation of electronic systems.

You May Also Be Interested in

TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
NXP / Nexperia
PF1510
Lowest to $4.5143
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7051 $53.6408
19+ $5.5017 $104.5323
29+ $5.3297 $154.5613
39+ $5.1578 $201.1542
51+ $4.9859 $254.2809
68+ $4.4701 $303.9668
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,282 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess