EN
  • EN
  • DE

2SC641

Part No 2SC641
Manufacturer Hitachi, Ltd
Catalog Hard To Find
Description SILICON EPITAXIAL PLANAR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hitachi, Ltd
Win Source Part Number 1126079-2SC641
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC641 CAD Model

Description

The 2SC641 is an NPN silicon transistor manufactured by Hitachi, Ltd. It is designed for general-purpose amplifier and switching applications. This transistor is characterized by its low noise figure and high gain, making it suitable for audio amplifiers and other sensitive circuits. Its robust construction ensures reliable performance in various electronic devices.

Applications:

  • Audio Amplifiers: Used in preamplifiers and amplifier stages for signal amplification.
  • Switching Circuits: Employed in switching applications where moderate current and voltage levels are required.
  • Oscillators: Utilized in oscillator circuits due to its stable gain characteristics.
  • Radio Frequency (RF) Amplifiers: Can be used in low-power RF amplifier stages.
  • General Purpose Amplification: Suitable for a wide range of general-purpose amplifier circuits.

Features:

  • NPN Silicon Transistor: Offers reliable and stable performance.
  • Low Noise Figure: Minimizes noise contribution in sensitive amplifier applications.
  • High Gain: Provides substantial signal amplification.
  • Moderate Collector Current: Suitable for medium power applications.
  • High Voltage Rating: Can withstand relatively high voltages without breakdown.
  • Small Signal Amplifier: Designed for amplifying small signals with minimal distortion.

Benefits:

  • Enhanced Audio Quality: Delivers clear and low-noise audio amplification.
  • Efficient Switching: Enables rapid switching in various digital and analog circuits.
  • Reliable Performance: Ensures consistent operation even under demanding conditions.
  • Cost-Effective: Provides a balance of performance and affordability.
  • Easy to Use: Simple to implement in various circuit designs.
  • Wide Availability: Generally available from various electronic component suppliers.

Additional Details:

The 2SC641 transistor is commonly found in a TO-92 package, which is easy to solder and mount on PCBs. The datasheet specifies maximum voltage and current ratings, ensuring safe and reliable operation. Key parameters include the DC current gain (hFE), collector-emitter saturation voltage (VCE(sat)), and transition frequency (fT). These parameters are crucial for designing amplifier and switching circuits. When selecting a replacement for the 2SC641, it's essential to consider these parameters to ensure compatibility and maintain circuit performance. Heatsinking is typically not required for this transistor in most applications due to its moderate power dissipation. The datasheet also provides information on the transistor's thermal resistance and power derating curves. Always refer to the datasheet for detailed specifications and application notes.

The 2SC641 is a versatile and reliable transistor suitable for a wide range of general-purpose applications. Its low noise figure and high gain characteristics make it an excellent choice for sensitive amplifier circuits. Proper handling and application within specified limits are crucial for ensuring its longevity and performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess