EN
  • EN
  • DE

2SK2084

Part No 2SK2084
Manufacturer Hitachi, Ltd
Catalog Transistors - FETs, MOSFETs - RF
Description Silicon N-Channel MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1127199-2SK2084
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK2084 CAD Model

Description

The 2SK2084 is an N-channel power MOSFET produced by Hitachi, designed for high-voltage, high-speed switching applications.

Applications:

  • Switching Power Supplies: Provides efficient power conversion in various electronic devices.
  • High-Voltage Inverters: Suitable for converting DC to AC power in high-voltage applications.
  • Motor Control: Used in controlling the speed and direction of DC motors.
  • Lighting Control: Applied in electronic ballasts for lighting systems.

Features:

  • N-Channel MOSFET: Enables efficient switching characteristics.
  • High Breakdown Voltage: Allows for safe operation in high-voltage circuits.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and heat generation.
  • High-Speed Switching: Optimized for applications requiring rapid switching.

Benefits:

  • Increased Efficiency: Low RDS(on) reduces power loss, resulting in higher efficiency.
  • Reliable Performance: Designed for robust operation in demanding environments.
  • Simplified Design: High input impedance makes it easier to interface with driver circuits.
  • Reduced Heat Generation: Efficient operation leads to lower heat dissipation.

Additional Details:

The 2SK2084 typically comes in a TO-3P or similar package. Key electrical characteristics include a high drain-source breakdown voltage (VDS), continuous drain current (ID), and gate-source threshold voltage (VGS(th)). Proper heat sinking is crucial to prevent overheating, especially when operating at high power levels. It’s essential to consult the datasheet for the device to ensure operating parameters are within specified limits. The MOSFET's high breakdown voltage makes it particularly suitable for applications involving high voltage levels. The low on-resistance contributes significantly to its overall efficiency. Its robust design ensures reliable performance across a range of operating conditions, making it a suitable choice for industrial and commercial applications where high voltage and efficiency are critical.

You May Also Be Interested in

Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess