EN
  • EN
  • DE

2SK2738

Part No 2SK2738
Manufacturer Hitachi, Ltd
Catalog Transistors - FETs, MOSFETs - RF
Description Silicon N Channel MOS FET High Speed Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1127365-2SK2738
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2738 CAD Model

Description

The 2SK2738 is an N-channel power MOSFET manufactured by Hitachi. It is engineered for applications requiring efficient power switching and amplification, particularly in scenarios where minimizing power loss and maximizing current handling are critical. The device is used across a range of power electronic applications.

Applications:

  • Switching Power Supplies
  • DC-DC Converters
  • Motor Drivers
  • Inverters
  • Audio Amplifiers

Features:

  • N-Channel MOSFET: Provides efficient and fast switching capabilities.
  • Low On-Resistance (Rds(on)): Reduces conduction losses and improves overall efficiency.
  • High Drain Current (Id): Allows for handling substantial current loads.
  • High Voltage Rating: Suitable for applications operating at higher voltages.
  • Fast Switching Speed: Enables operation in high-frequency switching circuits.
  • High Avalanche Capability: Enhances robustness against voltage transients.

Benefits:

  • Increased Efficiency: Low on-resistance minimizes power dissipation, resulting in higher efficiency.
  • Enhanced Reliability: Designed for stable and consistent performance over a long operational life.
  • Versatile Use: Well-suited for a broad spectrum of power switching and amplification applications.
  • Simplified Thermal Design: Lower power dissipation simplifies thermal management requirements.

Additional Details:

The 2SK2738 typically comes in a through-hole package, allowing for straightforward mounting and heat sinking. Detailed specifications, including maximum drain-source voltage, continuous drain current, gate threshold voltage, and thermal resistance, can be found in the official Hitachi datasheet. Adequate heat sinking is crucial to ensure the device stays within its safe operating temperature. The datasheet should be consulted to determine the appropriate heat sink for a specific application based on the power dissipation requirements. To maintain reliability and prevent damage, it is important to operate the device within its specified ratings. Proper design of the gate drive circuitry is essential to ensure optimal switching performance and minimize switching losses. Furthermore, careful attention to PCB layout is beneficial in minimizing parasitic inductances and optimizing overall performance.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess