EN
  • EN
  • DE

2SK3000

Part No 2SK3000
Manufacturer Hitachi, Ltd
Catalog HOT - SALES and EOL Components (0 - A)
Description Silicon N Channel MOS FET Low Frequency Power Switching / Trans MOSFET N-CH Si 40V 1A 3-Pin MPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 094368-2SK3000
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 2SK3000
Introduction Date March 19, 2001
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK3000 CAD Model

Description


Product Overview

The 2SK3000 MOSFET is a cutting-edge transistor designed for a variety of power regulation tasks. Known for its superior switching frequency, the 2SK3000 plays a pivotal role in power management and signal processing applications.

Key Features and Benefits

  • Superior Switching Frequency: The design allows for high-speed switching, making it a vital component in high-frequency circuits.
  • Low Drain-Source Resistance: Minimizes energy loss, thereby improving efficiency across applications that depend on rapid switching.
  • Sturdy Construction: Features a rugged build quality for use in challenging and demanding environments.
  • Scalability: Easily adaptable to a wide range of applications from small consumer electronics to large industrial machinery.

Applications and Projects

The 2SK3000 is utilized in various applications such as:

  • Industrial Power Systems: Facilitates efficient power distribution and control in large-scale industrial setups.
  • Signal Processing Units: Enhances signal integrity in audio and video equipment.
  • Renewable Energy Solutions: Contributes to more efficient power conversion in solar and wind energy systems.
  • Electromechanical Applications: Ideal in motor drives and other systems needing precise motion control.

Additional Information

The 2SK3000 is engineered for robustness and efficiency, making it a preferred component for engineers dealing with complex electronic systems. Its adaptability to high-frequency and high-power scenarios means it can successfully replace older, less efficient transistors in a circuit architecture. Implementing the 2SK3000 into your project designs guarantees a boost in operational efficiency and reliability. These characteristics ensure it meets the rigorous demands of cutting-edge technology while providing the requisite stability and power management in electronic deployments. The design consideration for both industrial and consumer settings underscores its versatility and makes it a future-ready semiconductor device.

You May Also Be Interested in

Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
Intersil
Need more? Email Us
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
AMIS
Need more? Email Us
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess