EN
  • EN
  • DE

TL780-05KCS

Part No TL780-05KCS
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 1.5A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 2V @ 1A
Output Current 1.5A
PSRR 85dB (120Hz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 2V @ 1A
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 103689-TL780-05KCS
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Power Management
Ultra Librarian 3D Model Ultra Librarian TL780-05KCS CAD Model

Description

The TL780-05KCS is a robust fixed-voltage integrated-circuit voltage regulator designed by Texas Instruments to deliver a stable 5V output. This regulator is part of TI's TL780 series, known for their reliability and efficiency in a wide range of applications. The device is capable of providing up to 1.5A of output current with excellent load and line regulation.

Key Features

  • Output Voltage: Precisely regulated 5V output, making it ideal for digital circuits that require a consistent power supply.
  • Output Current: Capable of delivering up to 1.5A, which is sufficient for powering small to medium-sized electronic projects.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating and potential damage.
  • Overcurrent Protection: The built-in current limiting function helps prevent damage to the regulator and the load in the event of a fault or an overload condition.
  • Dropout Voltage: Low dropout performance ensures efficient operation even with a minimal difference between the input and output voltages.
  • Package Type: Supplied in a TO-220 package, which is widely used and easily mountable on printed circuit boards.

Applications

The TL780-05KCS is versatile and can be used in various applications, including:

  • Microprocessor systems
  • Consumer electronics
  • Power supplies
  • Industrial controls
  • Telecommunication equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TL780-05KCS is no exception. This voltage regulator is designed to meet the stringent requirements of a wide range of industrial and commercial applications. With its built-in protection features and reliable performance, the TL780-05KCS is an excellent choice for designers looking for a dependable power management solution.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the TL780-05KCS.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5254 $52.8810
35+ $2.8927 $101.2445
54+ $2.8023 $151.3242
74+ $2.7119 $200.6806
96+ $2.6215 $251.6640
128+ $2.3503 $300.8384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,239 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess