EN
  • EN
  • DE

2SK3288

Part No 2SK3288
Manufacturer Hitachi, Ltd
Catalog Transistors - FETs, MOSFETs - RF
Description Silicon N Channel MOS FET High Speed Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1127546-2SK3288
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3288 CAD Model

Description

The 2SK3288 is an N-channel MOSFET designed for high-power RF applications. Manufactured by Hitachi, this transistor is intended for use in VHF and UHF power amplifiers, offering high gain and efficiency. It is designed to provide reliable performance in demanding RF environments.

Applications

  • VHF/UHF Power Amplifiers: Used for power amplification in VHF (Very High Frequency) and UHF (Ultra High Frequency) bands.
  • Base Station Transmitters: Applied in the transmitter stages of base stations for mobile communication.
  • Broadcast Transmitters: Utilized in broadcast transmitters for amplifying RF signals.
  • Industrial RF Generators: Employed in RF generators for industrial heating processes.
  • Medical RF Devices: Found in medical devices that utilize RF energy for various applications.

Features

  • N-Channel MOSFET: An N-channel enhancement mode MOSFET.
  • High Power Output: Designed to deliver high power output with excellent efficiency.
  • High Gain: Provides high power gain, crucial for RF signal amplification.
  • Low Input Capacitance: Low input capacitance facilitates easier impedance matching.
  • High Breakdown Voltage: Features a high breakdown voltage for reliable operation.
  • Excellent Thermal Stability: Exhibits excellent thermal stability, reducing the risk of thermal issues.

Benefits

  • Efficient RF Amplification: Enhances the efficiency of RF power amplifiers, minimizing power consumption.
  • Improved Signal Quality: Delivers high-quality signals with minimal distortion.
  • Enhanced System Performance: Improves the overall performance of RF systems and equipment.
  • Reliable Operation: Ensures stable and reliable operation in demanding RF environments.
  • Long-Term Durability: Designed for long-term durability, reducing maintenance needs.

Additional Details

The 2SK3288 requires proper biasing and impedance matching for optimal performance. Adequate heat sinking is necessary to manage thermal dissipation during high-power operation. The transistor's construction is designed to withstand the stresses of high-frequency, high-power applications, ensuring consistent and reliable operation.

Technical Specifications (Typical):

Drain-Source Voltage (VDS): 70V

Gate-Source Voltage (VGS): ±20V

Drain Current (ID): 8A

Power Dissipation (PD): 50W

Operating Temperature: -55°C to +150°C

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0938 $60.1590
130+ $0.8974 $116.6620
200+ $0.8697 $173.9400
275+ $0.8420 $231.5500
355+ $0.8143 $289.0765
475+ $0.7300 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,020 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess