EN
  • EN
  • DE
  • IT

2SK360IGETR-EQ

Part No 2SK360IGETR-EQ
Manufacturer Hitachi, Ltd
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1648+Rohs
Reference case SOT23
Manufacturer Hitachi, Ltd
Manufacturer Homepage www.renesas.com/eng
Win Source Part Number 751303-2SK360IGETR-EQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK360IGETR-EQ CAD Model

Description

The 2SK360IGETR-EQ is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Hitachi, Ltd. It's designed for switching and amplification applications in a variety of electronic circuits. MOSFETs are widely used due to their high input impedance, fast switching speeds, and low power consumption.

Applications

  • DC-DC Converters: Used as switching elements in DC-DC converters for voltage regulation.
  • Motor Control: Employed in motor control circuits for efficient power delivery.
  • Power Amplifiers: Utilized in audio and RF power amplifiers.
  • Switching Regulators: Integrated into switching regulators for efficient power management.
  • Lighting Control: Found in LED lighting control systems.

Features

  • N-Channel MOSFET: Designed as an N-channel enhancement mode MOSFET.
  • Low On-Resistance (RDS(on)): Offers low on-resistance for efficient power switching.
  • Fast Switching Speed: Enables high-frequency switching operations.
  • High Input Impedance: Provides high input impedance for easy interfacing with control circuits.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.

Benefits

  • Efficient Power Conversion: Improves the efficiency of power conversion circuits.
  • Reduced Power Dissipation: Minimizes power loss in switching applications.
  • Simplified Circuit Design: Simplifies the design of power control circuits.
  • Improved Thermal Performance: Reduces heat generation for reliable operation.
  • Enhanced System Reliability: Provides stable and reliable performance in demanding applications.

Additional Details

The 2SK360IGETR-EQ typically features a small form factor package for compact circuit designs. It's crucial to consult the manufacturer's datasheet for detailed specifications, including the drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and operating temperature range. Thermal management is an important consideration when using this MOSFET in high-power applications. It may require a heat sink to dissipate heat and maintain reliable operation.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess