The 2SK40-C is an N-channel junction field-effect transistor (JFET) manufactured by Hitachi, Ltd. It's designed for low-noise amplifier applications, particularly in the VHF and UHF bands. This JFET offers excellent gain and low noise characteristics, making it suitable for sensitive receiver front-ends and high-impedance input stages.
Applications:
- VHF/UHF low-noise amplifiers
- FM tuners
- High-impedance preamplifiers
- Spectrum analyzers
- Oscillators
Features:
- N-channel JFET
- Low noise figure (typically 1.0 dB at 100 MHz)
- High power gain (typically 12 dB at 100 MHz)
- High input impedance
- Low input capacitance
Benefits:
- Improved receiver sensitivity due to low noise characteristics.
- Increased signal amplification with high gain.
- Reduced loading on signal source with high input impedance.
- Stable circuit performance due to low feedback capacitance.
- Suitable for wideband applications because of low capacitance and good gain at high frequencies.
Additional Details:
The 2SK40-C requires careful biasing for optimal performance. The gate-source voltage (VGS) and drain-source voltage (VDS) must be appropriately set to achieve the desired operating point. It's typically used in a common-source configuration for amplification. The device is typically available in a through-hole package.
Datasheets will provide detailed specifications on parameters such as drain current (IDSS), transconductance (gm), and gate-source cutoff voltage (VGS(off)). These specifications are crucial for circuit design and performance optimization.