EN
  • EN
  • DE

HAT3008R-EL

Part No HAT3008R-EL
Manufacturer Hitachi, Ltd
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1143656-HAT3008R-EL
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HAT3008R-EL CAD Model

Description

The HAT3008R-EL is a P-channel Power MOSFET manufactured by Hitachi, Ltd. It's designed for switching and amplification applications in various electronic devices, offering efficient power handling and low on-resistance.

Applications:

      
  • DC-DC converters
  •   
  • Power management circuits
  •   
  • Motor control circuits
  •   
  • Load switches
  •   
  • Power amplifiers

Features:

      
  • P-Channel MOSFET
  •   
  • Low on-resistance (RDS(on))
  •   
  • High-speed switching
  •   
  • Low gate charge
  •   
  • Surface mount package

Benefits:

      
  • Efficient power conversion due to low on-resistance
  •   
  • Reduced power losses and heat dissipation
  •   
  • Fast switching for improved performance
  •   
  • Simplified gate drive requirements
  •   
  • Compact size for high-density designs

Additional Details:

The HAT3008R-EL is a P-channel MOSFET, meaning that it conducts when the gate voltage is negative with respect to the source. It features a low on-resistance, which minimizes power losses and heat dissipation. The high-speed switching characteristics allow for efficient operation in high-frequency applications. The low gate charge reduces the gate drive requirements, simplifying the design of the gate drive circuitry. The surface mount package allows for easy integration into circuit boards. The MOSFET is designed to handle moderate power levels. The operating temperature range is typically from -55°C to +150°C. The gate threshold voltage is typically between -1V and -3V. The MOSFET is designed to be robust and reliable in demanding applications.

Power MOSFETs are used in electronic circuits for switching and amplification. They are particularly well-suited for high-power applications due to their low on-resistance and high current handling capabilities. The HAT3008R-EL provides a reliable and efficient solution for these applications, offering excellent performance and ease of integration.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess