EN
  • EN
  • DE

HD74HC597P

Part No HD74HC597P
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062324-HD74HC597P
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC597P CAD Model

Description

The HD74HC597P is an 8-bit serial-to-parallel/parallel-to-serial shift register manufactured by Hitachi. It combines the functions of both serial-to-parallel and parallel-to-serial data conversion, making it a versatile component for various data handling and communication applications. It belongs to the Hitachi's HC series of high-speed CMOS logic devices.

Applications:

  • Serial data input/parallel data output: Used to convert serial data streams into parallel data for processing or display.
  • Parallel data input/serial data output: Used to convert parallel data into a serial data stream for transmission or storage.
  • Remote data acquisition: Allows data to be gathered from remote sensors and transmitted serially to a central processing unit.
  • Keyboard and display interfaces: Used in keyboard and display interfaces to serialize key presses and deserialize display data.
  • General-purpose data conversion: Suitable for any application requiring serial-to-parallel or parallel-to-serial data conversion.

Features:

  • 8-bit shift register: Handles 8 bits of data simultaneously.
  • Serial-to-parallel conversion: Converts serial data input to parallel data output.
  • Parallel-to-serial conversion: Converts parallel data input to serial data output.
  • High-speed operation: Offers fast data transfer rates.
  • Low power consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Wide operating voltage range: Operates from 2V to 6V.
  • TTL input compatibility: Compatible with TTL logic levels.

Benefits:

  • Versatile data conversion: Performs both serial-to-parallel and parallel-to-serial conversion.
  • Efficient data handling: Simplifies data transfer and manipulation in digital systems.
  • Reduced system complexity: Integrates multiple functions into a single package.
  • Improved system performance: High-speed operation enables faster data transfer rates.
  • Lower power consumption: Extends battery life in portable devices.

Additional Details:

The HD74HC597P requires careful clocking and control signal timing for proper operation. Detailed timing diagrams and application notes are typically available from the manufacturer. It is designed to operate over a wide temperature range. Consult the datasheet for specific electrical characteristics and application guidelines.

You May Also Be Interested in

Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hewlett Packard
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Harris Corporation
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess