EN
  • EN
  • DE

HD74LS06P

Part No HD74LS06P
Manufacturer Hitachi, Ltd
Description HEX INVERTER BUFFERS/DRIVERS WITH OPEN-COLLECTOR HIGH-VOLTAGE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1179553-HD74LS06P
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74LS06P CAD Model

Description

The HD74LS06P is a hex inverter buffer/driver with open-collector outputs manufactured by Hitachi. It belongs to the 74LS (Low-power Schottky) series of integrated circuits. The open-collector outputs allow for wired-AND configurations and are suitable for driving relays, lamps, or other devices requiring higher voltage or current than standard TTL outputs can provide.

Applications:

  • Relay driving: Used to switch relays in various control systems.
  • Lamp driving: Drives indicator lamps and other lighting elements.
  • Wired-AND logic: Implements wired-AND functions by connecting multiple open-collector outputs together.
  • High-voltage level shifting: Interfaces between low-voltage logic and high-voltage circuits.
  • Interface with discrete components: Interfacing microcontrollers and other logic devices to external components such as transistors.

Features:

  • Hex inverter: Contains six independent inverter gates.
  • Open-collector outputs: Requires external pull-up resistors.
  • Low-power Schottky technology: Offers a good balance of speed and power consumption.
  • High output voltage capability: Can handle higher voltage levels compared to standard TTL.
  • High output current capability: Can drive relatively high current loads.

Benefits:

  • Versatile interface: Open-collector outputs provide flexibility in interfacing with various devices and circuits.
  • Wired-AND capability: Simplifies implementation of wired-AND logic functions.
  • Relay and lamp driving: Eliminates the need for separate driver transistors in many applications.
  • Improved system reliability: Robust open-collector outputs ensure reliable operation.
  • Reduced component count: Integrated hex inverter/driver reduces board space and component cost.

Additional Details:

The HD74LS06P typically comes in a 14-pin DIP (Dual In-Line Package). An external pull-up resistor is required for each open-collector output. The value of the pull-up resistor depends on the load current and the desired switching speed. Refer to the datasheet for detailed electrical characteristics, timing diagrams, and pinout information.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess