EN
  • EN
  • DE

HD74LV04A

Part No HD74LV04A
Manufacturer Hitachi, Ltd
Description Hex Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hitachi, Ltd
Win Source Part Number 1179617-HD74LV04A
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74LV04A CAD Model

Description

The HD74LV04A is a low-voltage CMOS hex inverter. It contains six independent inverters, each inverting the logic level of its input signal. The device is designed for low-voltage operation, making it suitable for battery-powered and portable applications. The HD74LV04A provides a basic but crucial logic function, inverting signals and enabling the implementation of more complex logic circuits.

Applications

  • Signal inversion
  • Oscillator circuits
  • Buffer circuits
  • Line drivers
  • Simple logic gates

Features

  • Low-voltage operation: 1.0 V to 3.6 V
  • High-speed operation: tpd = 2.5 ns (typical) at VCC = 3.3 V
  • Low power consumption: ICC = 1 μA (maximum) at Ta = 25°C
  • TTL compatible inputs
  • CMOS outputs
  • Pin and function compatible with 74LV04

Benefits

  • Reduces power consumption, extending battery life in portable devices.
  • Enables high-speed signal processing due to its fast propagation delay.
  • Allows easy integration with TTL logic circuits.
  • Provides a simple and reliable signal inversion function.
  • Facilitates circuit miniaturization with its small package size.

Additional Details

The HD74LV04A features six independent inverters, each with a single input and output. The input signal is inverted, meaning a high input results in a low output, and vice versa. The device operates over a wide voltage range, from 1.0V to 3.6V, making it versatile for various applications. The inputs are TTL compatible, allowing for direct connection to TTL logic circuits. The CMOS outputs provide good noise immunity. The HD74LV04A is available in various packages, including SOIC and TSSOP, to accommodate different board layouts and space constraints.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess