EN
  • EN
  • DE

MC12040P

Part No MC12040P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027273-MC12040P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC12040P CAD Model

Description

The MC12040P is a Phase-Locked Loop (PLL) frequency synthesizer manufactured by Freescale Semiconductor (now NXP Semiconductors). It is designed for use in a variety of communication and frequency control applications, where precise and stable frequency generation is required.

Applications

  • Wireless Communication Systems: Used in cellular phones, cordless phones, and wireless LAN devices for frequency synthesis.
  • Radio Transmitters and Receivers: Employed in AM/FM radios, shortwave radios, and amateur radio equipment for generating carrier frequencies.
  • Cable TV Tuners: Utilized in cable TV set-top boxes for channel selection and frequency synthesis.
  • Satellite Communication Systems: Found in satellite receivers and transmitters for generating intermediate frequencies (IF).
  • Test and Measurement Equipment: Integrated into frequency generators, signal analyzers, and spectrum analyzers for precise frequency control.
  • Frequency Standards: Used in frequency counters and timekeeping devices for generating stable reference frequencies.

Features

  • Wide Frequency Range: Supports a wide range of output frequencies, accommodating various applications.
  • Low Phase Noise: Provides low phase noise, ensuring high signal quality and minimizing interference.
  • Programmable Divider Ratios: Allows for flexible frequency selection through programmable divider ratios.
  • Single Supply Operation: Operates from a single power supply, simplifying system design.
  • TTL/CMOS Compatible Inputs and Outputs: Interfaces easily with standard TTL and CMOS logic circuits.
  • DIP Package: Available in a standard DIP package for easy prototyping and breadboarding.

Benefits

  • Precise Frequency Control: Provides precise and stable frequency generation for demanding applications.
  • Improved Signal Quality: Low phase noise ensures high signal quality and minimizes interference.
  • Flexible Frequency Selection: Programmable divider ratios allow for flexible frequency selection.
  • Simplified System Design: Single supply operation simplifies system design.
  • Easy Integration: TTL/CMOS compatibility and DIP package simplify integration into existing systems.
  • Versatile Application: Suitable for a wide range of applications requiring precise frequency control.

Technical Specifications:

Frequency Range: Consult datasheet for specific range

Supply Voltage: Consult datasheet for voltage range

Power Consumption: Consult datasheet for specific value

Operating Temperature: Consult datasheet

Package Type: DIP

Reference Frequency: Consult datasheet

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess