EN
  • EN
  • DE

NTMFS4C020NT1G

Part No NTMFS4C020NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 47A/303A 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 46 Weeks
Features N-Channel 30 V 47A (Ta), 303A (Tc) 3.2W (Ta), 134W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN, 5 Leads
Case / Package 5-DFN (5x6) (8-SOFL)
Family Name NTMFS4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929468-NTMFS4C020NT1G
Ultra Librarian 3D Model Ultra Librarian NTMFS4C020NT1G CAD Model

Description

ON Semiconductor NTMFS4C020NT1G N-Channel Power MOSFET

The ON Semiconductor NTMFS4C020NT1G is a high-performance, N-channel Power MOSFET that is designed to deliver efficient power management and conversion in a compact package. This MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, which are engineered to reduce power losses and improve system reliability in a wide range of applications.

Key Features

  • Low On-Resistance: The NTMFS4C020NT1G features a low on-resistance (RDS(on)) which minimizes conduction losses, making it suitable for high-efficiency power supply designs.
  • High Continuous Drain Current: With a high continuous drain current (ID) rating, this MOSFET can handle significant power levels, making it ideal for high-power applications.
  • Fast Switching Speed: The device boasts fast switching speed, which enhances the performance of power conversion circuits by reducing switching losses.
  • Robust Thermal Performance: The NTMFS4C020NT1G is encapsulated in a compact, thermally efficient package that aids in heat dissipation, ensuring stable operation even at high temperatures.
  • Low Gate Charge: A low gate charge (QG) reduces the energy required to turn the MOSFET on and off, which is beneficial for power efficiency in switching applications.

Applications

The versatile NTMFS4C020NT1G is suitable for a variety of applications, including:

  • DC/DC Converters
  • Power Supply Units (PSUs)
  • Motor Drives
  • Computing
  • Lighting
  • Automotive Systems
  • Renewable Energy Systems

Product Specifications

The NTMFS4C020NT1G operates with a drain-to-source voltage (VDS) of up to 40V, and it is capable of handling a continuous drain current (ID) of up to 300A. It has a maximum power dissipation (PD) of 3.8W, which is indicative of its ability to manage power effectively. The device is housed in a compact 5x6mm footprint, which is ideal for space-constrained applications.

With its combination of high performance, efficiency, and reliability, the ON Semiconductor NTMFS4C020NT1G N-Channel Power MOSFET is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9702 $51.6126
31+ $3.2576 $100.9856
48+ $3.1558 $151.4784
66+ $3.0540 $201.5640
85+ $2.9522 $250.9370
114+ $2.6468 $301.7352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess